Win Source Part Number: 1183178-DB3C-A1RC
Category: Switches>Limit Switches
Series: DB
Termination Style: Solder Lug
Package: Bulk
Ingress Protection: IP50 - Dust Protected
Voltage Rating - AC: 125 V
Standard Package: 1,120
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Roller
Electrical Life: 100,000 Cycles
Operating Force: 55gf
Mechanical Life: 15,000,000 Cycles
Pretravel: 0.178" (4.5mm)
Differential Travel: 0.025" (0.6mm)
Overtravel: 0.079" (2.0mm)
Operating Position: 0.638" (16.2mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 120°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (AC)
HTSUS: 8536.50.7000
Mfr: ZF Electronics
Other Names: 2266-DB3C-A1RC
Base Product Number: DB3C
SWITCH SNAP ACT SPDT 100MA 125V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Limit Switches |
| Product Number | 1183178-DB3C-A1RC | DB3C-A1RC |
| Product Name | Switches - Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |