Shenzhen Shengyu Electronics Technology Limited Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| BASIC SWITCH | |
| L.S STD RLLR PLNG | |
| LIMIT SW ROLLER LEVER R38 | |
| LIMIT SWITCH, LIMIT SWITCHES XC | |
| Linear IC's | |
| MICROSWITCH - SIM ROLLER PCB SNA | |
| SEALED TOP PLUNGER SWITCH | |
| SEALED TOP ROLLER PLUNGER SW | |
| SNAP SWITCH 0.1 @ 125VAC 80GF LE | |
| SNSW 0.1A .110 QC SPDT | |
| SNSW 10A SLDR RLR 70500846 | |
| SUBMINIATURE BASIC SWITCH | |
| SUBMINIATURE BASICS | |
| SWITCH SNAP ACT 3PST 100MA 125V | |
| SWITCH SNAP ACT DPST-NO 3A 125V | |
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPDT 100MA 12V | |
| SWITCH SNAP ACT SPDT 100MA 250V | |
| SWITCH SNAP ACT SPDT 100MA 48V | |
| SWITCH SNAP ACT SPDT 200MA 60V | |
| SWITCH SNAP ACT SPST-NC 10A 125V | |
| SWITCH SNAP ACT SPST-NC 15A 125V | |
| SWITCH SNAP ACT SPST-NC 20A 125V | |
| SWITCH SNAP ACT SPST-NO 10A 125V | |
| SWITCH SNAP ACT SPST-NO 15A 125V | |
| SWITCH SNAP ACT SPST-NO 1A 125V | |
| SWITCH SNAP ACT SPST-NO 20A 125V | |
| SWITCH SNAP ACT SPST-NO 25A 125V | |
| SWITCH SNAP ACTION SPDT 0.1A 48V | |
| SWITCH SNAP ACTION SPDT 10A 125V | |
| SWITCH SNAP ACTION SPDT 10A 250V | |
| SWITCH SNAP ACTION SPDT 10A 30V | |
| SWITCH SNAP ACTION SPDT 10MA 12V | |
| SWITCH SNAP ACTION SPDT 15A 125V | |
| SWITCH SNAP ACTION SPDT 16A 250V | |
| SWITCH SNAP ACTION SPDT 1A 24V | |
| SWITCH SNAP ACTION SPDT 2A 30V | |
| SWITCH SNAP ACTION SPDT 3A 125V | |
| SWITCH SNAP ACTION SPDT 4A 12V | |
| SWITCH SNAP ACTION SPDT 5A 125V | |
| SWITCH SNAP ACTION SPDT 5A 250V | |
| SWITCH SNAP ACTION SPDT 6A 125V | |
| SWITCH SNAP ACTION SPDT 6A 250V | |
| SWITCH SNAP ACTION SPDT | |
| SWITCH SNAP SPDT 0.1A QC ROLLER | |
| SWITCH SNAP SPST-NO 100MA 125V |
| << Prev |