Manufacturer: Omron Automation and Safety
Win Source Part Number: 1323762-D4V-8111Z
Category: Switches>Limit Switches
Packaging: Bulk
Termination Style: Screw Terminal
Ingress Protection: IP65 - Dust Tight, Water Resistant
Voltage Rating - AC: 125 V
Voltage Rating - DC: 24 V
Standard Package: 1
Mounting: Chassis Mount
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 300,000 Cycles
Operating Force: 1000gf
Mechanical Life: 10,000,000 Cycles
Release Force: 300gf
Pretravel: 0.060" (1.5mm)
Differential Travel: 0.047" (1.2mm)
Overtravel: 0.158" (4.0mm)
Operating Position: 1.024" (26.0mm)
Temperature Range - Operating: -20°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC/DC)
HTSUS: 8536.50.9055
Other Part Number: D4V8111Z
Base Product Number: D4V-8111
RoHS Status: RoHS Compliant
LIMIT SWITCH, PUSH PLUNGER
Limit Switches Limit Switch Push plunger
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches | Limit Switches |
| Product Number | 1323762-D4V-8111Z | D4V-8111Z | D4V-8111Z |
| Product Name | Switches - Limit Switches | Switches - Limit Switches | Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |