Acme Chip Technology Co., Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 26
Product Name Notes
AUTOMOTIVE DOOR PANEL SWITCH
DDP 83 724 0 PLAQUE A 10PC
DDP 838710 0.6M SP958700
INTERLK SW .110 2XSWITCH
INTERLK SW .110 SP3141.00
INTERLK SW SLDR 1 SWITCH
INTERLK SW SLDR 2 SWITCH
LIMIT SWITCH 837333
LIMIT SWITCH ROLLER LEVEL TYPE
LIMIT SWITCH WOBBLE STICK
LIMIT SWITCH
LMT SW-DT SCR ROT HD
LMT SW-DT WITH PLATE A
LMT SW-DT
LMT SW. SPDT
LMT SWT SPDT-DB 5A LOW TEMP
LMT SWT SPDT-DB ROT HEAD LOTMP
LMT SWTCH DT HVY DUTY
LMTSW 1.0M THRDED BRL PSHBTN
LMTSW FLEXIBLE METAL ROD
LMTSW PG13 RLR PLNGR POSBRK
LMTSW PG13 RLR PLNGR
LMTSW PG13 SIDE ROTRY POSBRK
LMTSW PG13 SIDE ROTRY
LMTSW PG13 TOP PLNGR
LMTSW PG13 WOBBLE SPRING
LMTSW PG9 PLSTC RLR PLNGR
LMTSW PG9 TOP PLNGR
LMTSW PG9 WOBBLE STICK
LMTSW RLR PLNGR POSBRK
LMTSW RVI GEARSHIFT DETECTION
LMTSW TOP MTD PLUNGER
LMTSW TOP ROLLER PLUNGER
NO CSA APPROVED 2WI RF-BW
SLD SW 0.50 METER CABLE
SLD SW SPNC 0.50METER CABLE
SLD SW SPNO 0.50METER CABLE
SLDSW 10A 0.5M ROLLER 90 DEG
SNSW 10A 0.5M FORM A PUSHBUTTON
SP2320 L
SWITCH ASSY - 831060C2+LVR+PLT
SWITCH ASSY GOLD PLATE:O LEVER:E
SWITCH ASSY PLATE:H2 LEVER:E
SWITCH ASSY PLATE:O LEVER:E
SWITCH FOR 83710
SWITCH LIMIT STEEL PLUNGER
SWITCH SNAP ACT DPST 100MA 30V
SWITCH SNAP ACT SPDT 100MA 30V
SWITCH SNAP ACT SPST-NC 50MA 24V
SWITCH SNAP ACT SPST-NC 5A 250V
SWITCH SNAP ACT SPST-NO 50MA 24V
SWITCH SNAP ACT SPST-NO 5A 250V
SWITCH SNAP ACTION DPDT 10A 250V
SWITCH SNAP ACTION DPST 6A 120V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 3A 250V
SWITCH SNAP ACTION SPDT 50MA 24V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 5A 50V
SWITCH SNAP ACTION SPDT 6A 250V
SWITCH SNAP ACTION SPDT 8A 250V
SWITCH SNAP ASSEMBLY PLATE=H

<< Prev Next >>