Acme Chip Technology Co., Limited Datasheets for Limit Switches
Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more
| Product Name | Notes |
|---|---|
| SWITCH SNAP ACT SPDT 100MA 125V | |
| SWITCH SNAP ACT SPST-NC 12A 250V | |
| SWITCH SNAP ACT SPST-NC 16A 250V | |
| SWITCH SNAP ACT SPST-NC 20A 250V | |
| SWITCH SNAP ACT SPST-NC 50MA 24V | |
| SWITCH SNAP ACT SPST-NC 5A 250V | |
| SWITCH SNAP ACT SPST-NO 12A 250V | |
| SWITCH SNAP ACT SPST-NO 16A 250V | |
| SWITCH SNAP ACT SPST-NO 20A 250V | |
| SWITCH SNAP ACT SPST-NO 50MA 24V | |
| SWITCH SNAP ACT SPST-NO 5A 250V | |
| SWITCH SNAP ACTION SPDT 12A 250V | |
| SWITCH SNAP ACTION SPDT 16A 250V | |
| SWITCH SNAP ACTION SPDT 50MA 24V | |
| SWITCH SNAP ACTION SPDT 5A 250V |
| << Prev | Next >> |