Acme Chip Technology Co., Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 3 4 5 6 7 8 9 10 11 12 13 14 15 20 26
Product Name Notes
AV3 STANDARD VERSION
FS SWITCH LONG HINGE LEVER TYPE
FS SWITCH PIN TYPE
FS SWITCH ROLLER LEVER TYPE
FS SWITCH SIMULATED ROLLER LEVER
RF WIRELESS
RF/Wireless
SWITCH BASIC 10A ROLLER SCREW
SWITCH DOOR INTERLOCK SCREW MT
SWITCH SNAP ACT 3PST-NO 10A 125V
SWITCH SNAP ACT DPST-NO 10A 125V
SWITCH SNAP ACT FAIL DETECT 16V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 30V
SWITCH SNAP ACT SPST-NC 10A 125V
SWITCH SNAP ACT SPST-NC 15A 125V
SWITCH SNAP ACT SPST-NC 1A 125V
SWITCH SNAP ACT SPST-NC 25A 125V
SWITCH SNAP ACT SPST-NC 50MA 16V
SWITCH SNAP ACT SPST-NO 10A 125V
SWITCH SNAP ACT SPST-NO 15A 125V
SWITCH SNAP ACT SPST-NO 1A 125V
SWITCH SNAP ACT SPST-NO 25A 125V
SWITCH SNAP ACT SPST-NO 50MA 16V
SWITCH SNAP ACTION DPST 10A 125V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 16A 125V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 25A 125V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 3A 30V
SWITCH SNAP ACTION SPDT 6A 125V
SWITCH SNAP ACTION
SWITCH SNAP SPST-NC 100MA 30V
SWITCH SNAP SPST-NO 100MA 30V
Switches
TURQUOISE STROKE SWITCH (ASQ1)

<< Prev Next >>