Limit Switches LMTSW PG9 SIDE ROTRY
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH, SNAP ACTION, SPDT, 5 A, 250 V, SIDE ROTARY - NO LEVER, CHASSIS MOUNT, IP55. FREE 2 YEAR RADWELL WARRANTY
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|
| Product Category | Limit Switches | Limit Switches | Rotary Limit Switches |
| Product Number | 83803051 | 83803051 | 8915536 |
| Product Name | Limit Switches | Switches - Limit Switches | Limit Switch |
| Switch Type | Electromechanical | ||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) |
| Operating Temp | -20 to 70 C (-4 to 158 F) | ||
| Maximum Current Rating | 5 amps | 5 amps |