Acme Chip Technology Co., Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 26
Product Name Notes
831615 I W6A5
831618 I W3 161A R25.4 B
831618 SP4174 I W2 UL
831704 R W7A5
831709 I W7A5 170A R24 A
83186 I CB0
SEALED.FONCTION I (CHANGEOVER).H
SEE APPLICATIONS ENGINEERING
SLDSW 10A 0.5M RLR 79218462
SLDSW 10A 0.5M SLEV NONE
SLDSW 10A SPNC 0.5M NONE UL-CS
SLDSW 5A 0.5M PLAN 79215827
SLDSW 5A 0.5M PLAN 79215835
SLDSW 6A .110 NONE
SLDSW 6A 0.5M CABLE NONE
SLDSW 6A 0.5M SLEV NONE
SLDSW 6A 05.M WIE BOTTOM EXIT 79
SLDSW 6A 2.0M SLEV NONE
SLDSW 6A SLDR 161A LEVER
SLDSW 6A SLDR PLAN 79253326
SLDSW 8A 0.5M PLAN 70507526
SNAP ACT SEALED SWITCH 0.1A
SNAP ACT SF1009.00 COOPER POWER
SNAP ACTION SEALED SWITCH 3A
SNSW 0.1A .110 PLST 79257876
SNSW 0.1A 1-4 NONE NONUL
SNSW 0.1A PCB-90D-ASYM NON MH
SNSW 0.1A SOLDER TERM SPDT
SNSW 10A .110 NONE
SNSW 10A PCB-ASYM NONE AGCDO
SNSW 10A X3 PINS=79219682
SNSW 4A 3-16 LOFRC
SNSW 4A 3/16 PLAN 70507463
SNSW 4A 3/16 PLAN 79215840
SNSW 5A SLDR SIMRLR79253312
SNSW 8A SLDR SPDT XRLR LVR 792
SNSW 8A X3 PINS=79219682
SNSW
SUBSW 5A PANEL MNT PUSH-BUTTON
SWITCH SNAP ACT DPST 100MA 30V
SWITCH SNAP ACT SPDT 100MA 250V
SWITCH SNAP ACT SPDT 100MA 30V
SWITCH SNAP ACT SPST-NC 10A 250V
SWITCH SNAP ACT SPST-NC 16A 250V
SWITCH SNAP ACT SPST-NC 20A 250V
SWITCH SNAP ACT SPST-NC 5A 250V
SWITCH SNAP ACT SPST-NC 8A 125V
SWITCH SNAP ACT SPST-NO 10A 250V
SWITCH SNAP ACT SPST-NO 16A 250V
SWITCH SNAP ACT SPST-NO 4A 250V
SWITCH SNAP ACT SPST-NO 5A 250V
SWITCH SNAP ACT SPST-NO 8A 125V
SWITCH SNAP ACTION DPST 6A 250V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 12A 250V
SWITCH SNAP ACTION SPDT 16A 250V
SWITCH SNAP ACTION SPDT 20A 250V
SWITCH SNAP ACTION SPDT 3A 250V
SWITCH SNAP ACTION SPDT 4A 250V
SWITCH SNAP ACTION SPDT 50MA 14V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 6A 250V
SWITCH SNAP ACTION SPDT 8A 125V
SWITCH SNAP SPST-NC 100MA 250V
SWITCH SNAP SPST-NO 100MA 250V

<< Prev Next >>