Acme Chip Technology Co., Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 10 20 26
Product Name Notes
50301049=MICRO SWITCH
50301075=MINI SWITCH
50301076=MINI SWITCH (REPLACED
Basic / Snap Action Switches MIC
BASIC SWITCH
DETECTOR SWITCH 5.7X4.0MM SIDE P
ENVIRONMENTALLY SEALED LIMIT SW
ER4020, 3NC+1NO, NPT CONDUIT
ER6019, 2NC+2NO, NPT CONDUIT
EXPLOSION-PROOF LIMIT SWES
EXPLOSION-PROOF LIMIT SWITCH
FOOT SWITCHFM1SU1F1BK SPDTMOM2MC
FOOT SWITCHFM1SU1RF1BK SPDTMAIN2
FOOT SWITCHFM1SU1RF2GY SPDTMAIN2
FOOT SWITCHFS1U1SUSTDCLRG D 1NO/1
FOOT SWITCHPCFS-3M+GDBLAC K/ORANG
FOOT SWITCHPCFS-3M+GDBLAC K/RED 1
FOOT SWITCHPCFS-3M+GDBLAC K/RED S
FOOT SWITCHPCFS-3MBLACK 1NOMOM 2
FOOT SWITCHPCFS-3MBLACK 1NOMOM 5
FOOT SWITCHPCFS-3MBLACK 1NOMOM2M
FOOT SWITCHPCFS-3MBLACK 1NOMOM5M
HEAVY DUTY LIMIT SW EXPLOSION
HEAVY DUTY LIMIT SW ROLLER
HERMETICALLY SEALED LIMIT SW
HM HERMETICALLY SEALED BASIC SW
HP3009, 2NC+1NO BBM, 2.4 IN. SHA
HP3009, 2NC+1NO BBM, 3.1 IN. SHA
HP6009(BORED SFT),2NC+1N0,1XNPT
HS HERMETICALLY SEALED BASIC SW
ITW 16-138509 SWITCH
LIMIT SWITCH
ML HEAVY DUTY LIMIT SW ROLLER
ML HEAVY DUTY LIMIT SW
RED BUTTON
SAFETY LIMIT SWITCH - ENCLOSED
SE ENVIRONMENTALLY SEALED BASIC
SEALED AERO SWITCH
SEALED SWITCH
SL-RLH21N PLAST 2N/C+1N/O 1XNPT
SL-RLO21N PLAST 2N/C+1N/O 1XNPT
SL-RLS11N PLAST 1N/C+1N/O 1XNPT
SPECIALTY SWITCHES 3-1/2 INCH PU
SUBMINIATURE BASIC SWITCH
SWITCH DETECTOR SPST-NO 1MA 5V
SWITCH DOOR ROD SPST 25A QC
SWITCH FORMED LVR SPDT SCREW
SWITCH LIMIT EXPLOSION PROOF
SWITCH LIMIT HAZARDOUS LOCATION
SWITCH LIMIT WHEEL PLUNG 4A
SWITCH LIMIT WHEEL PLUNG SPDT
SWITCH LIMIT WHEEL PLUNG SPDTX2
SWITCH LIMIT WHEEL PLUNG SPDTX4
SWITCH LIMIT WHEEL PLUNG SPST
SWITCH LIMITED SPDT 3A 125V
SWITCH PLNGR SPDT-DB 15A QC
SWITCH PLUNGER DPST 10A SCREW
SWITCH PLUNGER DPST 10A SOLDER
SWITCH PULL CHAIN 6A 125V OFF 1
SWITCH PULL CHAIN SP3T 6A 125V O
SWITCH SAFETY HINGE SHS-A1Z-KR 5
SWITCH SIM ROLL LEVER SPDT .5A
SWITCH SNAP ACT DPDT 10A 28V
SWITCH SNAP ACT DPDT 15A 28V
SWITCH SNAP ACT DPST-NC 6A 120V
SWITCH SNAP ACT DPST-NO 10A 125V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 15A 28V
SWITCH SNAP ACT SPDT X 6 7A 28V
SWITCH SNAP ACT SPDTX2 15A 125V
SWITCH SNAP ACT SPDTX2 5A 125V
SWITCH SNAP ACT SPDTX4 15A 125V
SWITCH SNAP ACT SPST-NC 15A 250V
SWITCH SNAP ACT SPST-NC 5A 125V
SWITCH SNAP ACT SPST-NO 3A 24V
SWITCH SNAP ACTION 15A 120V
SWITCH SNAP ACTION 4PDT 7A 28V
SWITCH SNAP ACTION 4PST 6A 120V
SWITCH SNAP ACTION DPDT 10A 125V
SWITCH SNAP ACTION DPDT 1A 125V
SWITCH SNAP ACTION DPDT 5A 28V
SWITCH SNAP ACTION DPST 5A 125V
SWITCH SNAP ACTION SPDT 10A 120V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 30V
SWITCH SNAP ACTION SPDT 11A 250V
SWITCH SNAP ACTION SPDT 15A 120V
SWITCH SNAP ACTION SPDT 15A 125V
SWITCH SNAP ACTION SPDT 1A 115V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 20A 120V
SWITCH SNAP ACTION SPDT 20A 125V
SWITCH SNAP ACTION SPDT 21A 125V
SWITCH SNAP ACTION SPDT 3A 30V
SWITCH SNAP ACTION SPDT 4A 115V
SWITCH SNAP ACTION SPDT 4A 250V
SWITCH SNAP ACTION SPDT 5A 125V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 5A 28V
SWITCH SNAP ACTION SPDT 7A 115V
SWITCH SNAP ACTION SPDT 7A 250V
SWITCH SNAP ACTION SPDT 7A 28V
SWITCH SNAP ACTION SPDTX2 4A 28V
SWITCH SNAP ACTION SPDTX2 5A 28V
SWITCH SNAP ACTION SPDTX2 7A 28V
SWITCH SNAP ACTION SPDTX4 4A 28V
SWITCH SNAP ACTION SS FORM
SWITCHPCFS-3M BLK SPDT MOM CA63X
T2007 (90 ACT & SS GUIDE) 1NC+1N
T2007 (90-DEG ACTUATOR), 1NC+1NO
T2007 (90-DEGREE ACTUATOR)
T2007 (FLAT ACTUATOR), 1N/C+1N/O
T2007 (FLEX & SS GUIDE), 1NC+1NO
T2007 (FLEX & SS GUIDE), 2 NC
T2007 (NO ACTUATOR), 1NC+1NO
T2007 1N/C+1N/O SS GDE & FLEX AC
T2007 90 ACT'R & SS GUIDE 1NC+1N
T2007 90 ACTUATOR 1NC, M16 CRD G
T2007 FLEX & SS GUIDE 1NC+1NO
T2007 FLEX & SS GUIDE 2NC CRD GR
T3009 2NC+1NO BBM 90-DEGREE ACT
T3009, 2NC+1NO BBM, FLEX ACT
T3009, 3NC, 90-DEGREE ACT
T4011 2NC+1NO BBM FLAT W/CHN ACT
T5009-6 3NC+1NO FLX 1 ACT M20/NP
T5009-6SS 2NC+2NO FLX1 ACT M20/N
TL4019-3, 24VAC/DC, PTR
TL8012-S1, 24VAC/DC, PTR, 3NC+2N
TL8012-S1, W/KEY, 24VAC/DC, PTR
TL8012-S1, W/KEY, 24VAC/DC
TL8012-S3, 24VAC/DC, PTR, 4NC+1N
XER6019 2NC 2M CABLE

<< Prev Next >>