Acme Chip Technology Co., Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 20 26
Product Name Notes
50402011=NUT 2-56 1/8-DIA .062
914CE1-6G
914CE16-N91
950322 REV:F
ABJ (BJ) TURQUOISE SWITCH
BASIC SWITCH
HM HERMETICALLY SEALED BASIC SW
KEY LOCK 24AC/DC SOLENOID PLAS
KEYLCK PLASTIC BI-POLAR
LIMIT SWITCH 600V 10AMP C +OPTIO
LIMIT SWITCH, 9007, 240 VAC 10AM
LIMIT SWITCH, 9007, 600 V 10AMP
LIMIT SWITCH, 9007, 600 VAC 15AM
LIMIT SWITCH, 9007C, FULL BODY
LIMIT SWITCH, 9007ML, MINIATURE
LIMIT SWITCH
MINIATURE ENCLOSED LIMIT SWITCH
MINIATURE ENCLOSED SAFETY LIMIT
NEMA LIMIT SWITCH, 9007C, HEAVY
OPERATOR CONTROLS-SHIFTERS 300
SEALED AERO SWITCH
SEALED SWITCH
SNSW 10A .110 NONE
SNSW 10A PCB-BTM-ASYM NONE
SNSW 10A PCB-BTM-SYM 79218454
SNSW 10A PCB-BTM-SYMM NONE
SNSW 10A SOLDER NONE
SNSW 10A SPDT X3 AGCDO
SNSW 20.1A SPDT 1-4 QC
SNSW AGCDO SPDT .187 QC B N B
SNSW AGCDO SPDT .187 QC
SNSW SPNO TERMINALS AT 30
SNSW TKDAV E27254-21
SNSWAGCDO.110 PLAN 79253327
SNSWAGCDO.110 RLR 79218454
SUBMINIATURE BASIC SWITCH
SWITCH AIR PRESSURE
SWITCH AUTO OPERATOR CONTROL
SWITCH BALL NO
SWITCH FORMED LVR SPST 1A QC
SWITCH FUEL PUMP
SWITCH LIMIT HAZARDOUS LOCATION
SWITCH LIMIT INDUSTRIAL
SWITCH PRESS STLMP
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 500MA 28V
SWITCH SNAP ACT SPDTX4 5A 250V
SWITCH SNAP ACT SPST-NC 10A 250V
SWITCH SNAP ACT SPST-NC 1A 125V
SWITCH SNAP ACT SPST-NO 1A 125V
SWITCH SNAP ACTION DPST 6A 120V
SWITCH SNAP ACTION DPST 6A 250V
SWITCH SNAP ACTION PONTIAC COIL
SWITCH SNAP ACTION SPDT 10A 120V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 15A 250V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 1A 28V
SWITCH SNAP ACTION SPDT 20A 125V
SWITCH SNAP ACTION SPDT 2A 125V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 5A 240V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION SPDT 7A 115V
SWITCH SNAP SPST-NO 100MA 125V
SWITCH SPRING LVR SPST 0.1A QC
SWITCH STOPLAMP
SWITCH TEMPERATURE
SWITCH TOGGLE
SWITCH WHEEL PLUNGER ASSMBLY
Switches
Touch Sensor TS-10
WB LIMIT -40 2.0M BTM SP9411.00
WB LIMIT -40DEGREES SP9411.10

<< Prev Next >>