Acme Chip Technology Co., Limited Datasheets for Limit Switches

Limit switches are electromechanical or solid state devices that require the physical contact of an object with the switch’s actuator to make the contacts change state.
Limit Switches: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 20 26
Product Name Notes
Basic / Snap Action Switches
FJ SWITCH HINGE LEVER TYPE
FJ SWITCH PIN TYPE
FJ SWITCH SIMULATED ROLLER LEVER
Linear IC's
SWITCH BASIC 10A HINGE/ROLL SLD
SWITCH BASIC 10A PNL MT PLUNGER
SWITCH DOOR INTERLOCK SNAP-IN QC
SWITCH LEVER ASSMBLY
SWITCH ROLLER LEVER ASSMBLY
SWITCH SNAP ACT DPST-NC 15A 125V
SWITCH SNAP ACT DPST-NC 25A 125V
SWITCH SNAP ACT DPST-NO 10A 125V
SWITCH SNAP ACT DPST-NO 15A 125V
SWITCH SNAP ACT DPST-NO 25A 125V
SWITCH SNAP ACT DPST-NO 5A 250V
SWITCH SNAP ACT SPDT 100MA 125V
SWITCH SNAP ACT SPDT 100MA 30V
SWITCH SNAP ACT SPST-NC 1A 250V
SWITCH SNAP ACT SPST-NC 2A 125V
SWITCH SNAP ACT SPST-NC 3A 250V
SWITCH SNAP ACT SPST-NC 5A 250V
SWITCH SNAP ACT SPST-NO 10A 125V
SWITCH SNAP ACT SPST-NO 1A 125V
SWITCH SNAP ACT SPST-NO 1A 250V
SWITCH SNAP ACT SPST-NO 2A 125V
SWITCH SNAP ACT SPST-NO 3A 250V
SWITCH SNAP ACT SPST-NO 5A 250V
SWITCH SNAP ACTION DPDT 15A 125V
SWITCH SNAP ACTION DPDT 25A 125V
SWITCH SNAP ACTION SPDT 10A 125V
SWITCH SNAP ACTION SPDT 10A 250V
SWITCH SNAP ACTION SPDT 15A 250V
SWITCH SNAP ACTION SPDT 1A 125V
SWITCH SNAP ACTION SPDT 1A 250V
SWITCH SNAP ACTION SPDT 2A 125V
SWITCH SNAP ACTION SPDT 3A 125V
SWITCH SNAP ACTION SPDT 3A 250V
SWITCH SNAP ACTION SPDT 5A 250V
SWITCH SNAP ACTION
SWITCH SNAP SPST-NC 100MA 125V
SWITCH SNAP SPST-NO 100MA 10V
SWITCH SNAP SPST-NO 100MA 125V
SWITCH SNAP SPST-NO WIRE LD
SWITCH
Switches

<< Prev Next >>