TE Connectivity Datasheets for Board Mount EMI Filters and RFI Filters
Board mounted EMI Filters and RFI Filters are IC or board mounted devices designed to purify signals of unwanted noise.
Board Mount EMI Filters and RFI Filters: Learn more
| Product Name | Notes |
|---|---|
| Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .07 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .13 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type :... | |
| Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .16 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .26 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type :... | |
| Electrical Characteristics Current Rating (AMP) : 20 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .5 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .82 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type :... | |
| Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 7 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6.7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type :... | |
| Electrical Characteristics Current Rating (AMP) : 5 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .12 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : .21 Operating Voltage (VAC) : 277 Mechanical Attachment Panel Mount Feature Type :... |