TE Connectivity Power Line Filter Modules 20VSK6

Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Threaded Post (8-32)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Threaded Post (8-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1630-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1630-ND
Power Line Filter Modules CCM1630-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Single Stage Threaded Post (8-32)

Buy Now Datasheet
1-6609036-3 20VSK6=F7586 S0 - 20VSK6 - Heilind Electronics, Inc.
Wilmington, MA, United States
1-6609036-3 20VSK6=F7586 S0
20VSK6
1-6609036-3 20VSK6=F7586 S0 20VSK6
1-6609036-3 20VSK6=F7586 S0

1-6609036-3 20VSK6=F7586 S0

Buy Now
Filter, RFI; 20 A; 2250 VDC (Line to Ground); 250 VAC (Max.); Panel Mount - 70185776 - Allied Electronics, Inc.
Fort Worth, TX, USA
Filter, RFI; 20 A; 2250 VDC (Line to Ground); 250 VAC (Max.); Panel Mount
70185776
Filter, RFI; 20 A; 2250 VDC (Line to Ground); 250 VAC (Max.); Panel Mount 70185776
The SK High-Performance RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the general-purpose K series, which makes them better suited for equipment with high line-to-ground and line-to-line conducted emissions. Model VSK6C additionally incorporates a separate ground-circuit inductor to isolate the equipment chassis from power line ground at RF frequencies. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.75 mA and at 250 VAC/50 Hz is 1.25 mA. Hipot Rating (1 Minute): Line-to-ground — 2,250 VAC; Line-to-line 1,450 — VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.

The SK High-Performance RFI filter was designed to reduce conducted noise to acceptable limits for equipment that must comply with the FCC specifications in the USA and CISPR specifications in Europe. The SK (SuperK) Series filters use significantly higher element values than the general-purpose K series, which makes them better suited for equipment with high line-to-ground and line-to-line conducted emissions. Model VSK6C additionally incorporates a separate ground-circuit inductor to isolate the equipment chassis from power line ground at RF frequencies. Maximum leakage current, each line-to-ground at 120 VAC/60 Hz is 0.75 mA and at 250 VAC/50 Hz is 1.25 mA. Hipot Rating (1 Minute): Line-to-ground — 2,250 VAC; Line-to-line 1,450 — VDC. Operating Frequency: 50/60 Hz. Rated Voltage: 120/250 VAC.

Supplier's Site
Rfi Power Line Filter, 20A, 1.25Ma; Filter Applications Corcom Te Connectivity - 52K3306 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 1.25Ma; Filter Applications Corcom Te Connectivity
52K3306
Rfi Power Line Filter, 20A, 1.25Ma; Filter Applications Corcom Te Connectivity 52K3306
RFI POWER LINE FILTER, 20A, 1.25mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 1.25mA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category EMI Filters and RFI Filters Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1630-ND 20VSK6 70185776 52K3306
Product Name Power Line Filter Modules 1-6609036-3 20VSK6=F7586 S0 Filter, RFI; 20 A; 2250 VDC (Line to Ground); 250 VAC (Max.); Panel Mount Rfi Power Line Filter, 20A, 1.25Ma; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-110-844-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-000-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 1919671 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details