TE Connectivity Power Line Filter Modules 20EP6

Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Threaded Post (8-32)
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Threaded Post (8-32)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - CCM1827-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1827-ND
Power Line Filter Modules CCM1827-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Threaded Post (8-32)

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Threaded Post (8-32)

Buy Now Datasheet
Rfi Power Line Filter, 20A, 360Ua; Filter Applications Corcom Te Connectivity - 52K3307 - Newark, An Avnet Company
Chicago, IL, United States
Rfi Power Line Filter, 20A, 360Ua; Filter Applications Corcom Te Connectivity
52K3307
Rfi Power Line Filter, 20A, 360Ua; Filter Applications Corcom Te Connectivity 52K3307
RFI POWER LINE FILTER, 20A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

RFI POWER LINE FILTER, 20A, 360UA; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:20A; No. of Phases:Single Phase; No. of Stages:2 Stage; Filter Input Terminals:Stud; Filter Output Terminals:Stud RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number CCM1827-ND 52K3307
Product Name Power Line Filter Modules Rfi Power Line Filter, 20A, 360Ua; Filter Applications Corcom Te Connectivity
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-150-003-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, UKCA, UR
View Details
2 suppliers
20A, 40Vdc Demanding Environment EMC Filters - FQA020ADC - TDK-Lambda Europe GmbH
Specs
Rated Voltage -40 to 40 volts
Rated Current 20 amps
View Details