TE Connectivity 1-6609037-5 20EMC1=F8130 20EMC1

Description
1-6609037-5 20EMC1=F8130
Request a Quote Datasheet
Description
1-6609037-5 20EMC1=F8130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-6609037-5 20EMC1=F8130 - 20EMC1 - Heilind Electronics, Inc.
Wilmington, MA, United States
1-6609037-5 20EMC1=F8130
20EMC1
1-6609037-5 20EMC1=F8130 20EMC1
1-6609037-5 20EMC1=F8130

1-6609037-5 20EMC1=F8130

Buy Now
Power Line Filter Modules - CCM1933-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
CCM1933-ND
Power Line Filter Modules CCM1933-ND
Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect

Single Phase EMC/EMI Line Filter 20A 250VAC 50/60Hz Two Stage Quick Connect

Buy Now Datasheet
Dual Stage RFI Power Line Filter; 20AMP, .250 Terminals; RoHS Compliant - 70185573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Dual Stage RFI Power Line Filter; 20AMP, .250 Terminals; RoHS Compliant
70185573
Dual Stage RFI Power Line Filter; 20AMP, .250 Terminals; RoHS Compliant 70185573
The EMC Series of RFI filters has been developed to reduce conducted noise to acceptable limits for equipment that must comply with the requirements of CISPR in Europe and the FCC specifications in the USA. The EMC Series is the most compact dual stage filter available from CORCOM. This cost-effective design has a maximum current rating of 30 Amps; higher than any similar catalog product. The EMC Series was designed to address the need for more differential mode attenuation in the lower frequency range, while still maintaining high common mode performance. This type of performance is typically needed for motor drives and switch mode power supplies with increased operating frequencies. The EMC Series is ideal for applications that require a high level of performance in a compact, cost-effective package.

The EMC Series of RFI filters has been developed to reduce conducted noise to acceptable limits for equipment that must comply with the requirements of CISPR in Europe and the FCC specifications in the USA. The EMC Series is the most compact dual stage filter available from CORCOM. This cost-effective design has a maximum current rating of 30 Amps; higher than any similar catalog product. The EMC Series was designed to address the need for more differential mode attenuation in the lower frequency range, while still maintaining high common mode performance. This type of performance is typically needed for motor drives and switch mode power supplies with increased operating frequencies. The EMC Series is ideal for applications that require a high level of performance in a compact, cost-effective package.

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 20EMC1 CCM1933-ND 70185573
Product Name 1-6609037-5 20EMC1=F8130 Power Line Filter Modules Dual Stage RFI Power Line Filter; 20AMP, .250 Terminals; RoHS Compliant
Filter Type Single Phase Single Phase
Package / Mounting Chassis Mount Flange
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RSHN-2006L - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers
Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI2SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
CR7856 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details