TE Connectivity Single Phase Filters 6609069-6

Description
Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 7 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6.7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 7 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6.7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 6609069-6 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
6609069-6
Single Phase Filters 6609069-6
Electrical Characteristics Current Rating (AMP) : 50 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 7 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6.7 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Flange Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]

Electrical Characteristics


  • Current Rating (AMP) : 50
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : 7
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 6.7
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Flange

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range : -10 - 40 DEGC  [14 - 104 DEGF ]
Buy Now Datasheet
50FC10 ARY=F7755 6609069-6 - 6609069-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
50FC10 ARY=F7755 6609069-6
6609069-6
50FC10 ARY=F7755 6609069-6 6609069-6
50FC10 ARY=F7755 6609069-6

50FC10 ARY=F7755 6609069-6

Buy Now
Power Line Filter Modules - 6609069-6-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
6609069-6-ND
Power Line Filter Modules 6609069-6-ND
Single Phase EMC/EMI Line Filter 50A 250VAC 50/60Hz Two Stage Terminal Block

Single Phase EMC/EMI Line Filter 50A 250VAC 50/60Hz Two Stage Terminal Block

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category EMI Filters and RFI Filters Board Mount EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 6609069-6 6609069-6 6609069-6-ND
Product Name Single Phase Filters 50FC10 ARY=F7755 6609069-6 Power Line Filter Modules
Filter Type Single Phase Single Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 50 amps
Operating Temperature -10 to 40 C (14 to 104 F) -10 to 40 C (14 to 104 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rfi Power Line Filter, 15A, 2Ma; Filter Applications Corcom Te Connectivity - 52K3875 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details
Power Entry Mod W/switch, C14, 10A; Product Range Corcom Te Connectivity - 46Y9155 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3-Phase Filters - 1-1609969-0 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 10 amps
View Details
Power Line Filter Modules - 100ADT6-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards UR
View Details