ICO RALLY Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| • Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • | |
| • Tough, flexible, very-thin-wall construction • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with autoclave (limited cycles), gamma, ETO, and dry heat sterilization... | |
| • Tough, semi-rigid, thin-wall construction • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with autoclave, gamma, ETO, steam, and dry heat sterilization • | |
| FGP - Flex Guard Wire Loom Wire Protection Sleeve FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick... | |
| HSLD Heat Shrinkable Polyolefin Nickel-Copper Plated Polyester Cloth Shielding Flexible, Thin-Wall, EMI Shielding, 2:1 HSLD makes use of HLT heat shrinkable tubing with a soft, intercloth liner of .004" nickel/copper... | |
| HW3X-FR Heat Shrinkable Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, Flame-Retardant, 3:1 HW3X-FR is a self-sealing heat-shrinkable tubing that offers greater protection under adverse environmental conditions. Standard product is supplied with sealant which... | |
| HW3X Heat Shrinkable Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HW3X is a self-sealing heat-shrinkable tubing that offers greater protection under adverse environmental conditions. Standard product is supplied with sealant which provides... | |
| SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade... | |
| An extremely flexible general purpose tubing with high mechanical strength; ideal for jacketing and insulation. HCX will not cold flow, never melts, and is self-extinguishing. Maximum longitudinal shrinkage is 10%. | |
| H4X is an overexpanded general purpose cross-linked Polyolefin tubing with a 4X expansion ratio. It was developed for a wide range of applications where larger expansions are required, such as... | |
| HAT is a thin wall, adhesive-lined shrinkable polyolefin tubing. It is designed to insulate, seal and protect components and electrical splices from moisture and corrosion. Product is coated on the... | |
| HCATV sleeving is designed for fast and simple installation. A specially formulated, high performance adhesive provides a durable, waterproof seal. If the HCATV sleeve is removed, this special adhesive leaves... | |
| Heat shrinkable HWP has a flexible, medium wall Polyolefin jacket and an adhesive liner. HWP is suitable for a variety of low voltage electrical and mechanical applications including wire splices,... | |
| HES is a semi-rigid, heat shrinkable, cross-linked Polyolefin tubing with adhesive lining suitable for environmentally sealing a wide variety of low voltage electrical and mechanical applications, including wire splices, terminations,... | |
| HFEP is Fluorinated Ethylene Propylene tubing. Two shrink ratios are available, 1.3:1 (H1.3FEP) and 1.67:1 (H1.6FEP). Due to its lower shrink temperature, HFEP is useful in temperature sensitive applications where... | |
| HIM dual-wall tubing utilizes a meltable inner wall and shrinkable outer wall. When heat is applied, the outer wall contracts forcing the meltable inner wall to flow in and around... | |
| HIX is the most popular general purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. HIX is mechanically tough and has good abrasion and solvent resistance. Longitudinal shrinkage is... | |
| HIX-G/Y is a longitudinal co-extrusion of green and yellow Polyolefin which produces a flexible, flameretardant shrinkable tubing used for identifying ground wires or ground leads within a cable bundle. | |
| HIX-VW1 cross-linked heat shrinkable polyolefin tubing is a cost effective choice for commercial applications. Its excellent flexibility offers a faster, reliable replacement for molding in place, dip coating and tape... | |
| HIX3X is a 3 to 1, heat shrinkable, flame-retardant, general-purpose cross-linked Polyolefin tubing. Primarily used as strain relief and identification markers on wire terminations and electrical connections. HIX3X may also... | |
| HKFX is a clear, flame-resistant, flexible fluoropolymer heat-shrinkable tubing. With approximately 40% thinner walls than most general-purpose Polyolefin tubings, it has exceptional clarity to allow easy identification and inspection. HKFX... | |
| HKX is ideal for use where resistance to abrasion and cut-through is critical. Because it is extremely tough, it is excellent for strain relief applications. HKX can be flexed, twisted,... | |
| HLF PVC heat-shrink tubing is a thin-wall, low-cost material offering good electrical and mechanical characteristics. This specially formulated polyvinyl chloride material will shrink rapidly and uniformly, conforming to the shape... | |
| HLT is a very flexible thin-wall heat-shrinkable tubing. Made from flame-retardant polyolefin, this low-shrink temperature product is used for insulation, identification, strain relief, wire bundling, and color coding. It is... | |
| HLT3X is a specially formulated, cross-linked polyolefin with a low recovery temperature, 3:1 shrink ratio and high flame-retardance (VW-1). Its enhanced flexibility makes it perfect for electrical insulation and strain... | |
| HML & HML4X are radiation crosslinked heat-shrinkable tubings, adhesive-lined to provide environmental sealing in a wide variety of electrical applications. Their internal adhesive coating, when heated, melts and flows to... | |
| HNTFR is a cross-linked heat-shrinkable neoprene elastomeric tubing, especially formulated for improved fluid resistance at ambient and elevated temperatures. HNTFR is rugged and particularly suitable for protection of cable harnesses... | |
| HSF is a heat shrinkable “fabric” tubing woven from black strands of Polyester and Polyolefin. Applications include noise suppression and abrasion resistance for components such as rubber hoses, harnesses, and... | |
| HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector. In addition to... | |
| HTIM consists of an outer layer of PTFE heat shrink with an inner layer of FEP tubing. When properly heated, the PTFE shrinks tightly over the substrate and the FEP... | |
| HVFX is a radiation-cross-link ed, thin wall, heat shrinkable flexible fluoropolymer that can be used for jacketing and bundling wires to form light-duty harnesses. This is especially good where low... | |
| HVT Heat-Shrinkable Viton offers outstanding performance in both high and low continuous temperature environments (-40°F to 392°F). It is unaffected by a wide variety of fuels, lubricants, acids, and solvents... | |
| HVX has the lowest shrink temperature of all ProFIT tubing and is especially applicable where higher shrinking temperature could damage enclosed or adjacent components. HVX is easily assembled over irregular... | |
| NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core... | |
| Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent... | |
| The semi-rigid characteristics of HRX make it ideal for strain relief applications and for protection of delicate components. Compared to HIX, it has enhanced gripping power and a higher tensile... |
| Next >> |