ICO RALLY Medical Grade Heat Shrinkable Tubing HSMG-E-1/8"

Description
• Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • Standard Operating Temperature: -70°C to 105°C • Minimum shrink temperature: 90°C • Provided in cut pieces, coils, or on plastic spools.
Datasheet
Description
• Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • Standard Operating Temperature: -70°C to 105°C • Minimum shrink temperature: 90°C • Provided in cut pieces, coils, or on plastic spools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Grade Heat Shrinkable Tubing - HSMG-E-1/8
Palo Alto, CA, USA
Medical Grade Heat Shrinkable Tubing
HSMG-E-1/8"
Medical Grade Heat Shrinkable Tubing HSMG-E-1/8"
• Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • Standard Operating Temperature: -70°C to 105°C • Minimum shrink temperature: 90°C • Provided in cut pieces, coils, or on plastic spools.

• Flexible, also available in colors, subject to minimums

• 2:1 shrink ratio

• Conforms to USP Class VI, no heavy metals

• Compatible with gamma and ETO sterilization

• Standard Operating Temperature: -70°C to 105°C

• Minimum shrink temperature: 90°C

• Provided in cut pieces, coils, or on plastic spools.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HSMG-E-1/8"
Product Name Medical Grade Heat Shrinkable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Medical Grade Acrylated Olefin Tubing - HS-714 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Acrylated Olefin
Operating Temperature -20 to 121 C (-4 to 250 F)
View Details
Cable Sleeves - 1811997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1772 to 0.3740 inch (4.5 to 9.5 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2362 inch (6 mm)
View Details