ICO RALLY Medical Grade Heat Shrinkable Tubing HSMG-E-3/8"

Description
• Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • Standard Operating Temperature: -70°C to 105°C • Minimum shrink temperature: 90°C • Provided in cut pieces, coils, or on plastic spools.
Datasheet
Description
• Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • Standard Operating Temperature: -70°C to 105°C • Minimum shrink temperature: 90°C • Provided in cut pieces, coils, or on plastic spools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Grade Heat Shrinkable Tubing - HSMG-E-3/8
Palo Alto, CA, USA
Medical Grade Heat Shrinkable Tubing
HSMG-E-3/8"
Medical Grade Heat Shrinkable Tubing HSMG-E-3/8"
• Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • Standard Operating Temperature: -70°C to 105°C • Minimum shrink temperature: 90°C • Provided in cut pieces, coils, or on plastic spools.

• Flexible, also available in colors, subject to minimums

• 2:1 shrink ratio

• Conforms to USP Class VI, no heavy metals

• Compatible with gamma and ETO sterilization

• Standard Operating Temperature: -70°C to 105°C

• Minimum shrink temperature: 90°C

• Provided in cut pieces, coils, or on plastic spools.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HSMG-E-3/8"
Product Name Medical Grade Heat Shrinkable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 074594-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details