ICO RALLY Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HW3X-40-

Description
HW3X Heat Shrinkable Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HW3X is a self-sealing heat-shrinkable tubing that offers greater protection under adverse environmental conditions. Standard product is supplied with sealant which provides waterproofing and protection in underwater or underground conditions. The polymer tubing has excellent insulating, abrasion-resisting, and strain-relief properties. Seals may be made over lead, steel, aluminum, copper and all standard plastic and elastomeric insulating materials. Also available without sealant (uncoated). Operating Temperature Range: -67°F (-55°C) to 194°F (90°C) Shrink Ratio: 3 to 1 Shrink Temperature: 250°F (121°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: Cut Lengths
Datasheet
Description
HW3X Heat Shrinkable Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HW3X is a self-sealing heat-shrinkable tubing that offers greater protection under adverse environmental conditions. Standard product is supplied with sealant which provides waterproofing and protection in underwater or underground conditions. The polymer tubing has excellent insulating, abrasion-resisting, and strain-relief properties. Seals may be made over lead, steel, aluminum, copper and all standard plastic and elastomeric insulating materials. Also available without sealant (uncoated). Operating Temperature Range: -67°F (-55°C) to 194°F (90°C) Shrink Ratio: 3 to 1 Shrink Temperature: 250°F (121°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: Cut Lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 - HW3X-40- - ICO RALLY
Palo Alto, CA, USA
Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1
HW3X-40-
Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HW3X-40-
HW3X Heat Shrinkable Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HW3X is a self-sealing heat-shrinkable tubing that offers greater protection under adverse environmental conditions. Standard product is supplied with sealant which provides waterproofing and protection in underwater or underground conditions. The polymer tubing has excellent insulating, abrasion-resisting, and strain-relief properties. Seals may be made over lead, steel, aluminum, copper and all standard plastic and elastomeric insulating materials. Also available without sealant (uncoated). Operating Temperature Range: -67°F (-55°C) to 194°F (90°C) Shrink Ratio: 3 to 1 Shrink Temperature: 250°F (121°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: Cut Lengths

HW3X

Heat Shrinkable Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1

HW3X is a self-sealing heat-shrinkable tubing that offers greater protection under adverse environmental conditions. Standard product is supplied with sealant which provides waterproofing and protection in underwater or underground conditions. The polymer tubing has excellent insulating, abrasion-resisting, and strain-relief properties. Seals may be made over lead, steel, aluminum, copper and all standard plastic and elastomeric insulating materials. Also available without sealant (uncoated).

  • Operating Temperature Range: -67°F (-55°C) to 194°F (90°C)
  • Shrink Ratio: 3 to 1
  • Shrink Temperature: 250°F (121°C)
  • Recommended Heat Gun: 500°F (260°C)
  • Standard Colors: Black
  • Standard Shipping Length: Cut Lengths
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HW3X-40-
Product Name Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing - 137426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1575 inch (4 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details