ICO RALLY Datasheets for Medical Tubing
Medical tubing is made from a variety of materials and is typically sterilized and small in diameter. Glass, metal, plastic, and rubber silicone tubing are used in a variety of medical applications.
Medical Tubing: Learn more
| Product Name | Notes |
|---|---|
| • Manufactured from non-toxic ingredients conforming to FDA and USDA standards • ProFLO® Clear PVC compound meets the requirements of USP class VI • Glass-like clarity with smooth surface provides... | |
| • Open mesh polyester braid encapsulated between walls of Clear ProFLO® Tubing to become a single hose • Provides higher-pressure values than unreinforced ProFLO® Clear PVC tubing • Smooth interior... | |
| • Polyester braid incorporated within the wall of silicone hose • Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDAsanctioned for use with food contact... | |
| • Silicone elastomer compound meets USP Class VI requirements • Compound is non-toxic and FDA-sanctioned for use with food contact surfaces • Odorless, tasteless, and inert • Surface properties resist... |