ICO RALLY Polyolefin, Flexible, Adhesive-Lined Polyolefin, 4:1 HES2000-1

Description
HES is a semi-rigid, heat shrinkable, cross-linked Polyolefin tubing with adhesive lining suitable for environmentally sealing a wide variety of low voltage electrical and mechanical applications, including wire splices, terminations, and components. HES is mechanically tough, providing strain relief and abrasion protection for the material being covered.
Datasheet
Description
HES is a semi-rigid, heat shrinkable, cross-linked Polyolefin tubing with adhesive lining suitable for environmentally sealing a wide variety of low voltage electrical and mechanical applications, including wire splices, terminations, and components. HES is mechanically tough, providing strain relief and abrasion protection for the material being covered.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyolefin, Flexible, Adhesive-Lined Polyolefin, 4:1 - HES2000-1 - ICO RALLY
Palo Alto, CA, USA
Polyolefin, Flexible, Adhesive-Lined Polyolefin, 4:1
HES2000-1
Polyolefin, Flexible, Adhesive-Lined Polyolefin, 4:1 HES2000-1
HES is a semi-rigid, heat shrinkable, cross-linked Polyolefin tubing with adhesive lining suitable for environmentally sealing a wide variety of low voltage electrical and mechanical applications, including wire splices, terminations, and components. HES is mechanically tough, providing strain relief and abrasion protection for the material being covered.

HES is a semi-rigid, heat shrinkable, cross-linked Polyolefin tubing with adhesive lining suitable for environmentally sealing a wide variety of low voltage electrical and mechanical applications, including wire splices, terminations, and components. HES is mechanically tough, providing strain relief and abrasion protection for the material being covered.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HES2000-1
Product Name Polyolefin, Flexible, Adhesive-Lined Polyolefin, 4:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Boots - 074251-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Reducing sleeve - DARQ-R-A-S14-S8-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Heat Shrink Tubing - 2345948 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.0945 inch (2.4 mm)
Length 47.24 inch (1200 mm)
View Details