ICO RALLY Shrink Ratio Ico-Rally 8803

Description
Shrink Ratio:-; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.17mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:60ft; Length - Metric:18.28m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:
Description
Shrink Ratio:-; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.17mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:60ft; Length - Metric:18.28m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:

Suppliers

Company
Product
Description
Supplier Links
Shrink Ratio Ico-Rally - 50B5369 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Ratio Ico-Rally
50B5369
Shrink Ratio Ico-Rally 50B5369
Shrink Ratio:-; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.17mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:60ft; Length - Metric:18.28m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:

Shrink Ratio:-; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.17mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:60ft; Length - Metric:18.28m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 50B5369
Product Name Shrink Ratio Ico-Rally
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Clamping sleeve - EAMH-86-6-C27.3 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details