• Tough, semi-rigid, thin-wall construction
• 2:1 shrink ratio
• Conforms to USP Class VI, no heavy metals
• Compatible with autoclave, gamma, ETO, steam, and dry heat sterilization
• Standard Operating Temperature: -55°C to 175°C
• Minimum shrink temperature: 155°C
• Provided in cut pieces or multiples of 4-foot lengths
ICO RALLY | |
---|---|
Product Category | Protective Sleeving |
Product Number | HSMG-A-3/8" |
Product Name | Medical Grade Heat Shrinkable Tubing |
Sleeving | Shrink Tubing; Heat Shrinkable Tubing |