ICO RALLY High-Temperature Vinyl Tubing SLV-105-10

Description
SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range: 15°F (-10°C) to 220°F (105°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet
Description
SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range: 15°F (-10°C) to 220°F (105°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Temperature Vinyl Tubing - SLV-105-10 - ICO RALLY
Palo Alto, CA, USA
High-Temperature Vinyl Tubing
SLV-105-10
High-Temperature Vinyl Tubing SLV-105-10
SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range: 15°F (-10°C) to 220°F (105°C) Standard Colors: Black and Clear Standard Shipping Length: Spools

SLV-105

High-Temperature Vinyl Tubing

SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C).

  • Applicable Specifications: MIL-I-631, Grade C
  • UL File Number: E52612
  • Operating Temperature Range: 15°F (-10°C) to 220°F (105°C)
  • Standard Colors: Black and Clear
  • Standard Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SLV-105-10
Product Name High-Temperature Vinyl Tubing
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Heat Shrink Tubing - 090957-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details