• Tough, flexible, very-thin-wall construction
• 2:1 shrink ratio
• Conforms to USP Class VI, no heavy metals
• Compatible with autoclave (limited cycles), gamma, ETO, and dry heat sterilization
• Standard Operating Temperature: -55°C to 150°C
• Minimum shrink temperature: 110°C
• Provided in cut pieces, coils, or on plastic spools.
| ICO RALLY | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | HSMG-C-1/4" |
| Product Name | Medical Grade Heat Shrinkable Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |