ICO RALLY Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HCATV-38/13

Description
HCATV sleeving is designed for fast and simple installation. A specially formulated, high performance adhesive provides a durable, waterproof seal. If the HCATV sleeve is removed, this special adhesive leaves the connector surface clean and easily accessible for re-entry into the connector. In addition to excellent electrical properties, the heavy-wall outer jacket provides excellent mechanical properties when abrasion protection is necessary.
Datasheet
Description
HCATV sleeving is designed for fast and simple installation. A specially formulated, high performance adhesive provides a durable, waterproof seal. If the HCATV sleeve is removed, this special adhesive leaves the connector surface clean and easily accessible for re-entry into the connector. In addition to excellent electrical properties, the heavy-wall outer jacket provides excellent mechanical properties when abrasion protection is necessary.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 - HCATV-38/13 - ICO RALLY
Palo Alto, CA, USA
Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1
HCATV-38/13
Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HCATV-38/13
HCATV sleeving is designed for fast and simple installation. A specially formulated, high performance adhesive provides a durable, waterproof seal. If the HCATV sleeve is removed, this special adhesive leaves the connector surface clean and easily accessible for re-entry into the connector. In addition to excellent electrical properties, the heavy-wall outer jacket provides excellent mechanical properties when abrasion protection is necessary.

HCATV sleeving is designed for fast and simple installation. A specially formulated, high performance adhesive provides a durable, waterproof seal. If the HCATV sleeve is removed, this special adhesive leaves the connector surface clean and easily accessible for re-entry into the connector. In addition to excellent electrical properties, the heavy-wall outer jacket provides excellent mechanical properties when abrasion protection is necessary.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HCATV-38/13
Product Name Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S46-S36-46 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.81 inch (46 mm)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details