ICO RALLY Shrink Ratio Ico-Rally 8808

Description
Shrink Ratio:-; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24ft; Length - Metric:7.31m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:
Description
Shrink Ratio:-; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24ft; Length - Metric:7.31m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:

Suppliers

Company
Product
Description
Supplier Links
Shrink Ratio Ico-Rally - 22C9360 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Ratio Ico-Rally
22C9360
Shrink Ratio Ico-Rally 22C9360
Shrink Ratio:-; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24ft; Length - Metric:7.31m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:

Shrink Ratio:-; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:24ft; Length - Metric:7.31m; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 22C9360
Product Name Shrink Ratio Ico-Rally
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Heat Shrink Tubing - 137439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1890 inch (4.8 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details