ICO RALLY FEP, Flexible, Thin-Wall, 1.3:1 H1.3FEP-0

Description
HFEP is Fluorinated Ethylene Propylene tubing. Two shrink ratios are available, 1.3:1 (H1.3FEP) and 1.67:1 (H1.6FEP). Due to its lower shrink temperature, HFEP is useful in temperature sensitive applications where the performance characteristics of TEFLON® are desired.
Datasheet
Description
HFEP is Fluorinated Ethylene Propylene tubing. Two shrink ratios are available, 1.3:1 (H1.3FEP) and 1.67:1 (H1.6FEP). Due to its lower shrink temperature, HFEP is useful in temperature sensitive applications where the performance characteristics of TEFLON® are desired.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FEP, Flexible, Thin-Wall, 1.3:1 - H1.3FEP-0 - ICO RALLY
Palo Alto, CA, USA
FEP, Flexible, Thin-Wall, 1.3:1
H1.3FEP-0
FEP, Flexible, Thin-Wall, 1.3:1 H1.3FEP-0
HFEP is Fluorinated Ethylene Propylene tubing. Two shrink ratios are available, 1.3:1 (H1.3FEP) and 1.67:1 (H1.6FEP). Due to its lower shrink temperature, HFEP is useful in temperature sensitive applications where the performance characteristics of TEFLON® are desired.

HFEP is Fluorinated Ethylene Propylene tubing. Two shrink ratios are available, 1.3:1 (H1.3FEP) and 1.67:1 (H1.6FEP). Due to its lower shrink temperature, HFEP is useful in temperature sensitive applications where the performance characteristics of TEFLON® are desired.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number H1.3FEP-0
Product Name FEP, Flexible, Thin-Wall, 1.3:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 137441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.0630 inch (1.6 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0787 inch (2 mm)
View Details