ICO RALLY Heat Shrinkable Repair Tubing, Polyolefin, Thin-Wall HSRT#11

Description
HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector. In addition to excellent abrasion, environmental, and electrical properties, HSRT is resistant to most oils, fluids, mild acids, and alkalies. Operating Temperature Range: -67°F (-55°C) to 275°F (135°C) Shrink Ratio: Varies by Size Shrink Temperature: 176°F (80°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: 50 ft/spool
Datasheet
Description
HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector. In addition to excellent abrasion, environmental, and electrical properties, HSRT is resistant to most oils, fluids, mild acids, and alkalies. Operating Temperature Range: -67°F (-55°C) to 275°F (135°C) Shrink Ratio: Varies by Size Shrink Temperature: 176°F (80°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: 50 ft/spool
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Palo Alto, CA, USA
Heat Shrinkable Repair Tubing, Polyolefin, Thin-Wall
HSRT#11
Heat Shrinkable Repair Tubing, Polyolefin, Thin-Wall HSRT#11
HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector. In addition to excellent abrasion, environmental, and electrical properties, HSRT is resistant to most oils, fluids, mild acids, and alkalies. Operating Temperature Range: -67°F (-55°C) to 275°F (135°C) Shrink Ratio: Varies by Size Shrink Temperature: 176°F (80°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: 50 ft/spool

HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector.

In addition to excellent abrasion, environmental, and electrical properties, HSRT is resistant to most oils, fluids, mild acids, and alkalies.

  • Operating Temperature Range: -67°F (-55°C) to 275°F (135°C)
  • Shrink Ratio: Varies by Size
  • Shrink Temperature: 176°F (80°C)
  • Recommended Heat Gun: 500°F (260°C)
  • Standard Colors: Black
  • Standard Shipping Length: 50 ft/spool
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HSRT#11
Product Name Heat Shrinkable Repair Tubing, Polyolefin, Thin-Wall
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 3/32
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cable Sleeves - 1812011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.1378 to 0.2953 inch (3.5 to 7.5 mm)
View Details