ICO RALLY Teflon, Semi-Rigid, Medium-Wall, 1.5:1 HSX-0

Description
Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent chemical and solvent resistance. Teflon has the widest temperature range, best dielectric and corrosion resistant properties of all ProFIT tubings. Temperatures in excess of 675°F (357°C) for any prolonged period will cause physical changes, noted by a chalky appearance on the Teflon surface. Proper shrinking can be observed as the material turns from translucent to clear or transparent. A 750°F heat gun is recommended for proper application; longitudinal shrinkage is less than 10%.
Description
Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent chemical and solvent resistance. Teflon has the widest temperature range, best dielectric and corrosion resistant properties of all ProFIT tubings. Temperatures in excess of 675°F (357°C) for any prolonged period will cause physical changes, noted by a chalky appearance on the Teflon surface. Proper shrinking can be observed as the material turns from translucent to clear or transparent. A 750°F heat gun is recommended for proper application; longitudinal shrinkage is less than 10%.
Datasheet
Datasheet Summary
Powered by GS/AI

Teflon, Semi-Rigid, Medium-Wall, 1.5:1 (part number HSX-0) from ICO RALLY is designed for high thermal and challenging environmental applications. This PTFE tubing offers excellent electrical insulation, chemical resistance, and a low coefficient of friction. It operates effectively within a temperature range from -103°F (-75°C) to 500°F (260°C), with a maximum shrink temperature of 750°F (400°C). The tubing features a shrink ratio of 1.5:1, allowing for effective application with less than 10% longitudinal shrinkage. Caution is advised during heat shrinking to prevent damage to heat-sensitive components.

Datasheet Summary
Powered by GS/AI

Teflon, Semi-Rigid, Medium-Wall, 1.5:1 (part number HSX-0) from ICO RALLY is designed for high thermal and challenging environmental applications. This PTFE tubing offers excellent electrical insulation, chemical resistance, and a low coefficient of friction. It operates effectively within a temperature range from -103°F (-75°C) to 500°F (260°C), with a maximum shrink temperature of 750°F (400°C). The tubing features a shrink ratio of 1.5:1, allowing for effective application with less than 10% longitudinal shrinkage. Caution is advised during heat shrinking to prevent damage to heat-sensitive components.

Suppliers

Company
Product
Description
Supplier Links
Teflon, Semi-Rigid, Medium-Wall, 1.5:1 - HSX-0 - ICO RALLY
Palo Alto, CA, USA
Teflon, Semi-Rigid, Medium-Wall, 1.5:1
HSX-0
Teflon, Semi-Rigid, Medium-Wall, 1.5:1 HSX-0
Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent chemical and solvent resistance. Teflon has the widest temperature range, best dielectric and corrosion resistant properties of all ProFIT tubings. Temperatures in excess of 675°F (357°C) for any prolonged period will cause physical changes, noted by a chalky appearance on the Teflon surface. Proper shrinking can be observed as the material turns from translucent to clear or transparent. A 750°F heat gun is recommended for proper application; longitudinal shrinkage is less than 10%.

Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent chemical and solvent resistance. Teflon has the widest temperature range, best dielectric and corrosion resistant properties of all ProFIT tubings.

Temperatures in excess of 675°F (357°C) for any prolonged period will cause physical changes, noted by a chalky appearance on the Teflon surface. Proper shrinking can be observed as the material turns from translucent to clear or transparent. A 750°F heat gun is recommended for proper application; longitudinal shrinkage is less than 10%.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HSX-0
Product Name Teflon, Semi-Rigid, Medium-Wall, 1.5:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Brimflex™ Shrinkable Tubing Assortment - SH105PA / SH135PA - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing
Length 6 inch (152 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details