ICO RALLY Heat Shrinkable Repair Tubing, Polyolefin, Thin-Wall HSRT#10

Description
HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector. In addition to excellent abrasion, environmental, and electrical properties, HSRT is resistant to most oils, fluids, mild acids, and alkalies. Operating Temperature Range: -67°F (-55°C) to 275°F (135°C) Shrink Ratio: Varies by Size Shrink Temperature: 176°F (80°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: 50 ft/spool
Datasheet
Description
HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector. In addition to excellent abrasion, environmental, and electrical properties, HSRT is resistant to most oils, fluids, mild acids, and alkalies. Operating Temperature Range: -67°F (-55°C) to 275°F (135°C) Shrink Ratio: Varies by Size Shrink Temperature: 176°F (80°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: 50 ft/spool
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Palo Alto, CA, USA
Heat Shrinkable Repair Tubing, Polyolefin, Thin-Wall
HSRT#10
Heat Shrinkable Repair Tubing, Polyolefin, Thin-Wall HSRT#10
HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector. In addition to excellent abrasion, environmental, and electrical properties, HSRT is resistant to most oils, fluids, mild acids, and alkalies. Operating Temperature Range: -67°F (-55°C) to 275°F (135°C) Shrink Ratio: Varies by Size Shrink Temperature: 176°F (80°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: 50 ft/spool

HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector.

In addition to excellent abrasion, environmental, and electrical properties, HSRT is resistant to most oils, fluids, mild acids, and alkalies.

  • Operating Temperature Range: -67°F (-55°C) to 275°F (135°C)
  • Shrink Ratio: Varies by Size
  • Shrink Temperature: 176°F (80°C)
  • Recommended Heat Gun: 500°F (260°C)
  • Standard Colors: Black
  • Standard Shipping Length: 50 ft/spool
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HSRT#10
Product Name Heat Shrinkable Repair Tubing, Polyolefin, Thin-Wall
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details