• Tough, semi-rigid, thin-wall construction
• 2:1 shrink ratio
• Conforms to USP Class VI, no heavy metals
• Compatible with autoclave, gamma, ETO, steam, and dry heat sterilization
• Standard Operating Temperature: -55°C to 175°C
• Minimum shrink temperature: 155°C
• Provided in cut pieces or multiples of 4-foot lengths
| ICO RALLY | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | HSMG-A-1/2" |
| Product Name | Medical Grade Heat Shrinkable Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |