ICO RALLY Heat Shrinkable Repair Tubing, Polyolefin, Thin-Wall HSRT#6

Description
HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector. In addition to excellent abrasion, environmental, and electrical properties, HSRT is resistant to most oils, fluids, mild acids, and alkalies. Operating Temperature Range: -67°F (-55°C) to 275°F (135°C) Shrink Ratio: Varies by Size Shrink Temperature: 176°F (80°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: 50 ft/spool
Datasheet
Description
HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector. In addition to excellent abrasion, environmental, and electrical properties, HSRT is resistant to most oils, fluids, mild acids, and alkalies. Operating Temperature Range: -67°F (-55°C) to 275°F (135°C) Shrink Ratio: Varies by Size Shrink Temperature: 176°F (80°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: 50 ft/spool
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Palo Alto, CA, USA
Heat Shrinkable Repair Tubing, Polyolefin, Thin-Wall
HSRT#6
Heat Shrinkable Repair Tubing, Polyolefin, Thin-Wall HSRT#6
HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector. In addition to excellent abrasion, environmental, and electrical properties, HSRT is resistant to most oils, fluids, mild acids, and alkalies. Operating Temperature Range: -67°F (-55°C) to 275°F (135°C) Shrink Ratio: Varies by Size Shrink Temperature: 176°F (80°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: 50 ft/spool

HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector.

In addition to excellent abrasion, environmental, and electrical properties, HSRT is resistant to most oils, fluids, mild acids, and alkalies.

  • Operating Temperature Range: -67°F (-55°C) to 275°F (135°C)
  • Shrink Ratio: Varies by Size
  • Shrink Temperature: 176°F (80°C)
  • Recommended Heat Gun: 500°F (260°C)
  • Standard Colors: Black
  • Standard Shipping Length: 50 ft/spool
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HSRT#6
Product Name Heat Shrinkable Repair Tubing, Polyolefin, Thin-Wall
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing - 2887459 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyethylene
Diameter 0.1890 inch (4.8 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details