ICO RALLY General Pupose Polyolefin, Flexible, Thin-Wall, 3:1 HIX3X-3/1

Description
HIX3X is a 3 to 1, heat shrinkable, flame-retardant, general-purpose cross-linked Polyolefin tubing. Primarily used as strain relief and identification markers on wire terminations and electrical connections. HIX3X may also be used as a light-duty jacketing material on harnesses.
Datasheet
Description
HIX3X is a 3 to 1, heat shrinkable, flame-retardant, general-purpose cross-linked Polyolefin tubing. Primarily used as strain relief and identification markers on wire terminations and electrical connections. HIX3X may also be used as a light-duty jacketing material on harnesses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Pupose Polyolefin, Flexible, Thin-Wall, 3:1 - HIX3X-3/1 - ICO RALLY
Palo Alto, CA, USA
General Pupose Polyolefin, Flexible, Thin-Wall, 3:1
HIX3X-3/1
General Pupose Polyolefin, Flexible, Thin-Wall, 3:1 HIX3X-3/1
HIX3X is a 3 to 1, heat shrinkable, flame-retardant, general-purpose cross-linked Polyolefin tubing. Primarily used as strain relief and identification markers on wire terminations and electrical connections. HIX3X may also be used as a light-duty jacketing material on harnesses.

HIX3X is a 3 to 1, heat shrinkable, flame-retardant, general-purpose cross-linked Polyolefin tubing. Primarily used as strain relief and identification markers on wire terminations and electrical connections. HIX3X may also be used as a light-duty jacketing material on harnesses.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HIX3X-3/1
Product Name General Pupose Polyolefin, Flexible, Thin-Wall, 3:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Tubing - 137425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.38 inch (35 mm)
View Details