ICO RALLY Polyolefin, Flexible, Thin-Wall, EMI Shielding, 2:1 HSLD-1

Description
HSLD Heat Shrinkable Polyolefin Nickel-Copper Plated Polyester Cloth Shielding Flexible, Thin-Wall, EMI Shielding, 2:1 HSLD makes use of HLT heat shrinkable tubing with a soft, intercloth liner of .004" nickel/copper plated, polyester cloth. HSLD combines the convenience of a single step installation of heat shrinkable tubing and high performance shielding. Grounding can be accomplished through a connector, back shell, or grounding wire. Applicable Specifications: SAE-AMS-DTL-23053/5, Class 1 & 3 (Jacket only) Typical Shielding Attenuation: 85 dB (100 MHz - 10 GHz) Operating Temperature Range: -67°F (-55°C) to 275°F (135°C) Shrink Ratio: 2 to 1 Shrink Temperature: 176°F (80°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: 4 Foot Lengths
Datasheet
Description
HSLD Heat Shrinkable Polyolefin Nickel-Copper Plated Polyester Cloth Shielding Flexible, Thin-Wall, EMI Shielding, 2:1 HSLD makes use of HLT heat shrinkable tubing with a soft, intercloth liner of .004" nickel/copper plated, polyester cloth. HSLD combines the convenience of a single step installation of heat shrinkable tubing and high performance shielding. Grounding can be accomplished through a connector, back shell, or grounding wire. Applicable Specifications: SAE-AMS-DTL-23053/5, Class 1 & 3 (Jacket only) Typical Shielding Attenuation: 85 dB (100 MHz - 10 GHz) Operating Temperature Range: -67°F (-55°C) to 275°F (135°C) Shrink Ratio: 2 to 1 Shrink Temperature: 176°F (80°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: 4 Foot Lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Palo Alto, CA, USA
Polyolefin, Flexible, Thin-Wall, EMI Shielding, 2:1
HSLD-1
Polyolefin, Flexible, Thin-Wall, EMI Shielding, 2:1 HSLD-1
HSLD Heat Shrinkable Polyolefin Nickel-Copper Plated Polyester Cloth Shielding Flexible, Thin-Wall, EMI Shielding, 2:1 HSLD makes use of HLT heat shrinkable tubing with a soft, intercloth liner of .004" nickel/copper plated, polyester cloth. HSLD combines the convenience of a single step installation of heat shrinkable tubing and high performance shielding. Grounding can be accomplished through a connector, back shell, or grounding wire. Applicable Specifications: SAE-AMS-DTL-23053/5, Class 1 & 3 (Jacket only) Typical Shielding Attenuation: 85 dB (100 MHz - 10 GHz) Operating Temperature Range: -67°F (-55°C) to 275°F (135°C) Shrink Ratio: 2 to 1 Shrink Temperature: 176°F (80°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: 4 Foot Lengths

HSLD

  • Heat Shrinkable Polyolefin
  • Nickel-Copper Plated Polyester Cloth Shielding
  • Flexible, Thin-Wall, EMI Shielding, 2:1

HSLD makes use of HLT heat shrinkable tubing with a soft, intercloth liner of .004" nickel/copper plated, polyester cloth.

HSLD combines the convenience of a single step installation of heat shrinkable tubing and high performance shielding. Grounding can be accomplished through a connector, back shell, or grounding wire.

  • Applicable Specifications: SAE-AMS-DTL-23053/5, Class 1 & 3 (Jacket only)
  • Typical Shielding Attenuation: 85 dB (100 MHz - 10 GHz)
  • Operating Temperature Range: -67°F (-55°C) to 275°F (135°C)
  • Shrink Ratio: 2 to 1
  • Shrink Temperature: 176°F (80°C)
  • Recommended Heat Gun: 500°F (260°C)
  • Standard Colors: Black
  • Standard Shipping Length: 4 Foot Lengths
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HSLD-1
Product Name Polyolefin, Flexible, Thin-Wall, EMI Shielding, 2:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Wraps - 002611-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details