ICO RALLY Flex Guard Wire Loom FGP-5696-1

Description
FGP - Flex Guard Wire Loom Wire Protection Sleeve FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of durable polyethylene, it is a harness covering material, resistant to temperature, weather and corrosion conditions. The convoluted surface enhances the appearance of your product by providing a uniform, tailored finish. Operating Temperature Range: -40°F (-40°C) to 175°F (120°C) Standard Colors: Black (Non-Flame Retardant), Gray (Flame Retardant) Standard Shipping Length: Coils Note: Standard Material is slit. Un-slit material also available.
Datasheet
Description
FGP - Flex Guard Wire Loom Wire Protection Sleeve FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of durable polyethylene, it is a harness covering material, resistant to temperature, weather and corrosion conditions. The convoluted surface enhances the appearance of your product by providing a uniform, tailored finish. Operating Temperature Range: -40°F (-40°C) to 175°F (120°C) Standard Colors: Black (Non-Flame Retardant), Gray (Flame Retardant) Standard Shipping Length: Coils Note: Standard Material is slit. Un-slit material also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flex Guard Wire Loom - FGP-5696-1 - ICO RALLY
Palo Alto, CA, USA
Flex Guard Wire Loom
FGP-5696-1
Flex Guard Wire Loom FGP-5696-1
FGP - Flex Guard Wire Loom Wire Protection Sleeve FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of durable polyethylene, it is a harness covering material, resistant to temperature, weather and corrosion conditions. The convoluted surface enhances the appearance of your product by providing a uniform, tailored finish. Operating Temperature Range: -40°F (-40°C) to 175°F (120°C) Standard Colors: Black (Non-Flame Retardant), Gray (Flame Retardant) Standard Shipping Length: Coils Note: Standard Material is slit. Un-slit material also available.

FGP - Flex Guard Wire Loom

Wire Protection Sleeve

FGP's unique design permits easy, fast installation as a harness protective covering. The loom provides an easy opening seam for quick wire insertion. Since this seam is not permanently sealed, the cost for repair or service is reduced. Made of durable polyethylene, it is a harness covering material, resistant to temperature, weather and corrosion conditions. The convoluted surface enhances the appearance of your product by providing a uniform, tailored finish.

  • Operating Temperature Range: -40°F (-40°C) to 175°F (120°C)
  • Standard Colors: Black (Non-Flame Retardant), Gray (Flame Retardant)
  • Standard Shipping Length: Coils

Note: Standard Material is slit. Un-slit material also available.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number FGP-5696-1
Product Name Flex Guard Wire Loom
Sleeving Non-Split Wire Loom (optional feature); Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-10-C27.3 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Monofilament Braided Sleeving - BMP - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material PET (Polyethylene Terephthalate)
Operating Temperature -70 to 230 C (-94 to 446 F)
View Details