Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent chemical and solvent resistance. Teflon has the widest temperature range, best dielectric and corrosion resistant properties of all ProFIT tubings.
Temperatures in excess of 675°F (357°C) for any prolonged period will cause physical changes, noted by a chalky appearance on the Teflon surface. Proper shrinking can be observed as the material turns from translucent to clear or transparent. A 750°F heat gun is recommended for proper application; longitudinal shrinkage is less than 10%.
| ICO RALLY | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | HSX-3 |
| Product Name | Teflon, Semi-Rigid, Medium-Wall, 1.5:1 |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |