ICO RALLY HEAT SHRINK TUBING, IRRADIATED FLEXIBLEPOLYOLEFIN, 2:1 RATIO, MIL-I-23053B/5 HIX 1/4"

Description
2:1 Shrink Ratio, 1500 PSI Tensile Strength, General Purpose Polyolefin Heat Shrinkable Tubings 6" pieces of 10 standard colors plus clear. 11 pieces per pack. Great for wire identification and color coding. Packaged in resealable plastic bags.
Description
2:1 Shrink Ratio, 1500 PSI Tensile Strength, General Purpose Polyolefin Heat Shrinkable Tubings 6" pieces of 10 standard colors plus clear. 11 pieces per pack. Great for wire identification and color coding. Packaged in resealable plastic bags.

Suppliers

Company
Product
Description
Supplier Links
HEAT SHRINK TUBING, IRRADIATED FLEXIBLEPOLYOLEFIN, 2:1 RATIO, MIL-I-23053B/5 - 70000545 - Allied Electronics, Inc.
Fort Worth, TX, USA
HEAT SHRINK TUBING, IRRADIATED FLEXIBLEPOLYOLEFIN, 2:1 RATIO, MIL-I-23053B/5
70000545
HEAT SHRINK TUBING, IRRADIATED FLEXIBLEPOLYOLEFIN, 2:1 RATIO, MIL-I-23053B/5 70000545
2:1 Shrink Ratio, 1500 PSI Tensile Strength, General Purpose Polyolefin Heat Shrinkable Tubings 6" pieces of 10 standard colors plus clear. 11 pieces per pack. Great for wire identification and color coding. Packaged in resealable plastic bags.

2:1 Shrink Ratio, 1500 PSI Tensile Strength, General Purpose Polyolefin Heat Shrinkable Tubings
6" pieces of 10 standard colors plus clear. 11 pieces per pack. Great for wire identification and color coding. Packaged in resealable plastic bags.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70000545
Product Name HEAT SHRINK TUBING, IRRADIATED FLEXIBLEPOLYOLEFIN, 2:1 RATIO, MIL-I-23053B/5
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cut Tube Wrap - CTW-3000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/8-03-SS500FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details