ICO RALLY Teflon, Flexible, Thin-Wall, 1.5:1 HTX-18

Description
Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent chemical and solvent resistance. Teflon has the widest temperature range, best dielectric and corrosion resistant properties of all ProFIT tubings. Temperatures in excess of 675°F (357°C) for any prolonged period will cause physical changes, noted by a chalky appearance on the Teflon surface. Proper shrinking can be observed as the material turns from translucent to clear or transparent. A 750°F heat gun is recommended for proper application; longitudinal shrinkage is less than 10%.
Datasheet
Description
Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent chemical and solvent resistance. Teflon has the widest temperature range, best dielectric and corrosion resistant properties of all ProFIT tubings. Temperatures in excess of 675°F (357°C) for any prolonged period will cause physical changes, noted by a chalky appearance on the Teflon surface. Proper shrinking can be observed as the material turns from translucent to clear or transparent. A 750°F heat gun is recommended for proper application; longitudinal shrinkage is less than 10%.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Teflon, Flexible, Thin-Wall, 1.5:1 - HTX-18 - ICO RALLY
Palo Alto, CA, USA
Teflon, Flexible, Thin-Wall, 1.5:1
HTX-18
Teflon, Flexible, Thin-Wall, 1.5:1 HTX-18
Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent chemical and solvent resistance. Teflon has the widest temperature range, best dielectric and corrosion resistant properties of all ProFIT tubings. Temperatures in excess of 675°F (357°C) for any prolonged period will cause physical changes, noted by a chalky appearance on the Teflon surface. Proper shrinking can be observed as the material turns from translucent to clear or transparent. A 750°F heat gun is recommended for proper application; longitudinal shrinkage is less than 10%.

Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent chemical and solvent resistance. Teflon has the widest temperature range, best dielectric and corrosion resistant properties of all ProFIT tubings.

Temperatures in excess of 675°F (357°C) for any prolonged period will cause physical changes, noted by a chalky appearance on the Teflon surface. Proper shrinking can be observed as the material turns from translucent to clear or transparent. A 750°F heat gun is recommended for proper application; longitudinal shrinkage is less than 10%.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HTX-18
Product Name Teflon, Flexible, Thin-Wall, 1.5:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.1575 inch (4 mm)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
shrink tube - 053021-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details