ICO RALLY Datasheets for Shrink Tubing
Heat shrink tubing conforms to the size and shape of wires, connections, open coils, and other electrically conductive elements to insulate and protect them from adverse environmental conditions.
Shrink Tubing: Learn more
| Product Name | Notes |
|---|---|
| • Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • | |
| • Tough, flexible, very-thin-wall construction • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with autoclave (limited cycles), gamma, ETO, and dry heat sterilization... | |
| • Tough, semi-rigid, thin-wall construction • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with autoclave, gamma, ETO, steam, and dry heat sterilization • | |
| HSLD Heat Shrinkable Polyolefin Nickel-Copper Plated Polyester Cloth Shielding Flexible, Thin-Wall, EMI Shielding, 2:1 HSLD makes use of HLT heat shrinkable tubing with a soft, intercloth liner of .004" nickel/copper... | |
| HW3X-FR Heat Shrinkable Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, Flame-Retardant, 3:1 HW3X-FR is a self-sealing heat-shrinkable tubing that offers greater protection under adverse environmental conditions. Standard product is supplied with sealant which... | |
| HW3X Heat Shrinkable Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HW3X is a self-sealing heat-shrinkable tubing that offers greater protection under adverse environmental conditions. Standard product is supplied with sealant which provides... | |
| An extremely flexible general purpose tubing with high mechanical strength; ideal for jacketing and insulation. HCX will not cold flow, never melts, and is self-extinguishing. Maximum longitudinal shrinkage is 10%. | |
| H4X is an overexpanded general purpose cross-linked Polyolefin tubing with a 4X expansion ratio. It was developed for a wide range of applications where larger expansions are required, such as... | |
| HAT is a thin wall, adhesive-lined shrinkable polyolefin tubing. It is designed to insulate, seal and protect components and electrical splices from moisture and corrosion. Product is coated on the... | |
| HCATV sleeving is designed for fast and simple installation. A specially formulated, high performance adhesive provides a durable, waterproof seal. If the HCATV sleeve is removed, this special adhesive leaves... | |
| Heat shrinkable HWP has a flexible, medium wall Polyolefin jacket and an adhesive liner. HWP is suitable for a variety of low voltage electrical and mechanical applications including wire splices,... | |
| HES is a semi-rigid, heat shrinkable, cross-linked Polyolefin tubing with adhesive lining suitable for environmentally sealing a wide variety of low voltage electrical and mechanical applications, including wire splices, terminations,... | |
| HFEP is Fluorinated Ethylene Propylene tubing. Two shrink ratios are available, 1.3:1 (H1.3FEP) and 1.67:1 (H1.6FEP). Due to its lower shrink temperature, HFEP is useful in temperature sensitive applications where... | |
| HIM dual-wall tubing utilizes a meltable inner wall and shrinkable outer wall. When heat is applied, the outer wall contracts forcing the meltable inner wall to flow in and around... | |
| HIX is the most popular general purpose heat-shrinkable tubing used for insulating, jacketing, bundling and identification. HIX is mechanically tough and has good abrasion and solvent resistance. Longitudinal shrinkage is... | |
| HIX-G/Y is a longitudinal co-extrusion of green and yellow Polyolefin which produces a flexible, flameretardant shrinkable tubing used for identifying ground wires or ground leads within a cable bundle. | |
| HIX-VW1 cross-linked heat shrinkable polyolefin tubing is a cost effective choice for commercial applications. Its excellent flexibility offers a faster, reliable replacement for molding in place, dip coating and tape... | |
| HIX3X is a 3 to 1, heat shrinkable, flame-retardant, general-purpose cross-linked Polyolefin tubing. Primarily used as strain relief and identification markers on wire terminations and electrical connections. HIX3X may also... | |
| HKFX is a clear, flame-resistant, flexible fluoropolymer heat-shrinkable tubing. With approximately 40% thinner walls than most general-purpose Polyolefin tubings, it has exceptional clarity to allow easy identification and inspection. HKFX... | |
| HKX is ideal for use where resistance to abrasion and cut-through is critical. Because it is extremely tough, it is excellent for strain relief applications. HKX can be flexed, twisted,... | |
| HLF PVC heat-shrink tubing is a thin-wall, low-cost material offering good electrical and mechanical characteristics. This specially formulated polyvinyl chloride material will shrink rapidly and uniformly, conforming to the shape... | |
| HLT is a very flexible thin-wall heat-shrinkable tubing. Made from flame-retardant polyolefin, this low-shrink temperature product is used for insulation, identification, strain relief, wire bundling, and color coding. It is... | |
| HLT3X is a specially formulated, cross-linked polyolefin with a low recovery temperature, 3:1 shrink ratio and high flame-retardance (VW-1). Its enhanced flexibility makes it perfect for electrical insulation and strain... | |
| HML & HML4X are radiation crosslinked heat-shrinkable tubings, adhesive-lined to provide environmental sealing in a wide variety of electrical applications. Their internal adhesive coating, when heated, melts and flows to... | |
| HNTFR is a cross-linked heat-shrinkable neoprene elastomeric tubing, especially formulated for improved fluid resistance at ambient and elevated temperatures. HNTFR is rugged and particularly suitable for protection of cable harnesses... | |
| HSF is a heat shrinkable “fabric” tubing woven from black strands of Polyester and Polyolefin. Applications include noise suppression and abrasion resistance for components such as rubber hoses, harnesses, and... | |
| HSRT is an all purpose heat-shrinkable tubing repair product. Its side entry design facilitates the repair or reinforcement of wire and cable insulation without removing the connector. In addition to... | |
| HTIM consists of an outer layer of PTFE heat shrink with an inner layer of FEP tubing. When properly heated, the PTFE shrinks tightly over the substrate and the FEP... | |
| HVFX is a radiation-cross-link ed, thin wall, heat shrinkable flexible fluoropolymer that can be used for jacketing and bundling wires to form light-duty harnesses. This is especially good where low... | |
| HVT Heat-Shrinkable Viton offers outstanding performance in both high and low continuous temperature environments (-40°F to 392°F). It is unaffected by a wide variety of fuels, lubricants, acids, and solvents... | |
| HVX has the lowest shrink temperature of all ProFIT tubing and is especially applicable where higher shrinking temperature could damage enclosed or adjacent components. HVX is easily assembled over irregular... | |
| NO-HEAT Shrink Tubing product requires no heat source to shrink over your connectors, wires, or cable sheaths. The tubing coverage is made possible by a spiral cut, removable support core... | |
| Teflon tubing is primarily for use in high thermal and difficult environmental applications, or where a low coefficient of friction is required. Teflon provides excellent electrical insulation and has excellent... | |
| The semi-rigid characteristics of HRX make it ideal for strain relief applications and for protection of delicate components. Compared to HIX, it has enhanced gripping power and a higher tensile... |