ICO RALLY Polyolefin, Flexible, Thin-Wall, EMI Shielding, 2:1 HSLD-3/4

Description
HSLD Heat Shrinkable Polyolefin Nickel-Copper Plated Polyester Cloth Shielding Flexible, Thin-Wall, EMI Shielding, 2:1 HSLD makes use of HLT heat shrinkable tubing with a soft, intercloth liner of .004" nickel/copper plated, polyester cloth. HSLD combines the convenience of a single step installation of heat shrinkable tubing and high performance shielding. Grounding can be accomplished through a connector, back shell, or grounding wire. Applicable Specifications: SAE-AMS-DTL-23053/5, Class 1 & 3 (Jacket only) Typical Shielding Attenuation: 85 dB (100 MHz - 10 GHz) Operating Temperature Range: -67°F (-55°C) to 275°F (135°C) Shrink Ratio: 2 to 1 Shrink Temperature: 176°F (80°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: 4 Foot Lengths
Datasheet
Description
HSLD Heat Shrinkable Polyolefin Nickel-Copper Plated Polyester Cloth Shielding Flexible, Thin-Wall, EMI Shielding, 2:1 HSLD makes use of HLT heat shrinkable tubing with a soft, intercloth liner of .004" nickel/copper plated, polyester cloth. HSLD combines the convenience of a single step installation of heat shrinkable tubing and high performance shielding. Grounding can be accomplished through a connector, back shell, or grounding wire. Applicable Specifications: SAE-AMS-DTL-23053/5, Class 1 & 3 (Jacket only) Typical Shielding Attenuation: 85 dB (100 MHz - 10 GHz) Operating Temperature Range: -67°F (-55°C) to 275°F (135°C) Shrink Ratio: 2 to 1 Shrink Temperature: 176°F (80°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: 4 Foot Lengths
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Palo Alto, CA, USA
Polyolefin, Flexible, Thin-Wall, EMI Shielding, 2:1
HSLD-3/4
Polyolefin, Flexible, Thin-Wall, EMI Shielding, 2:1 HSLD-3/4
HSLD Heat Shrinkable Polyolefin Nickel-Copper Plated Polyester Cloth Shielding Flexible, Thin-Wall, EMI Shielding, 2:1 HSLD makes use of HLT heat shrinkable tubing with a soft, intercloth liner of .004" nickel/copper plated, polyester cloth. HSLD combines the convenience of a single step installation of heat shrinkable tubing and high performance shielding. Grounding can be accomplished through a connector, back shell, or grounding wire. Applicable Specifications: SAE-AMS-DTL-23053/5, Class 1 & 3 (Jacket only) Typical Shielding Attenuation: 85 dB (100 MHz - 10 GHz) Operating Temperature Range: -67°F (-55°C) to 275°F (135°C) Shrink Ratio: 2 to 1 Shrink Temperature: 176°F (80°C) Recommended Heat Gun: 500°F (260°C) Standard Colors: Black Standard Shipping Length: 4 Foot Lengths

HSLD

  • Heat Shrinkable Polyolefin
  • Nickel-Copper Plated Polyester Cloth Shielding
  • Flexible, Thin-Wall, EMI Shielding, 2:1

HSLD makes use of HLT heat shrinkable tubing with a soft, intercloth liner of .004" nickel/copper plated, polyester cloth.

HSLD combines the convenience of a single step installation of heat shrinkable tubing and high performance shielding. Grounding can be accomplished through a connector, back shell, or grounding wire.

  • Applicable Specifications: SAE-AMS-DTL-23053/5, Class 1 & 3 (Jacket only)
  • Typical Shielding Attenuation: 85 dB (100 MHz - 10 GHz)
  • Operating Temperature Range: -67°F (-55°C) to 275°F (135°C)
  • Shrink Ratio: 2 to 1
  • Shrink Temperature: 176°F (80°C)
  • Recommended Heat Gun: 500°F (260°C)
  • Standard Colors: Black
  • Standard Shipping Length: 4 Foot Lengths
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HSLD-3/4
Product Name Polyolefin, Flexible, Thin-Wall, EMI Shielding, 2:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Heat Shrink Tubing - 136135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.7087 inch (18 mm)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details