ICO RALLY Medical Grade Heat Shrinkable Tubing HSMG-E-1/4"

Description
• Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • Standard Operating Temperature: -70°C to 105°C • Minimum shrink temperature: 90°C • Provided in cut pieces, coils, or on plastic spools.
Datasheet
Description
• Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • Standard Operating Temperature: -70°C to 105°C • Minimum shrink temperature: 90°C • Provided in cut pieces, coils, or on plastic spools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Grade Heat Shrinkable Tubing - HSMG-E-1/4
Palo Alto, CA, USA
Medical Grade Heat Shrinkable Tubing
HSMG-E-1/4"
Medical Grade Heat Shrinkable Tubing HSMG-E-1/4"
• Flexible, also available in colors, subject to minimums • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with gamma and ETO sterilization • Standard Operating Temperature: -70°C to 105°C • Minimum shrink temperature: 90°C • Provided in cut pieces, coils, or on plastic spools.

• Flexible, also available in colors, subject to minimums

• 2:1 shrink ratio

• Conforms to USP Class VI, no heavy metals

• Compatible with gamma and ETO sterilization

• Standard Operating Temperature: -70°C to 105°C

• Minimum shrink temperature: 90°C

• Provided in cut pieces, coils, or on plastic spools.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HSMG-E-1/4"
Product Name Medical Grade Heat Shrinkable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Cable Sleeves - 1797015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.3150 to 0.6693 inch (8 to 17 mm)
Length 591 inch (15000 mm)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details