ICO RALLY Medical Grade Heat Shrinkable Tubing HSMG-C-1/2"

Description
• Tough, flexible, very-thin-wall construction • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with autoclave (limited cycles), gamma, ETO, and dry heat sterilization • Standard Operating Temperature: -55°C to 150°C • Minimum shrink temperature: 110°C • Provided in cut pieces, coils, or on plastic spools.
Datasheet
Description
• Tough, flexible, very-thin-wall construction • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with autoclave (limited cycles), gamma, ETO, and dry heat sterilization • Standard Operating Temperature: -55°C to 150°C • Minimum shrink temperature: 110°C • Provided in cut pieces, coils, or on plastic spools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Grade Heat Shrinkable Tubing - HSMG-C-1/2
Palo Alto, CA, USA
Medical Grade Heat Shrinkable Tubing
HSMG-C-1/2"
Medical Grade Heat Shrinkable Tubing HSMG-C-1/2"
• Tough, flexible, very-thin-wall construction • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with autoclave (limited cycles), gamma, ETO, and dry heat sterilization • Standard Operating Temperature: -55°C to 150°C • Minimum shrink temperature: 110°C • Provided in cut pieces, coils, or on plastic spools.

• Tough, flexible, very-thin-wall construction

• 2:1 shrink ratio

• Conforms to USP Class VI, no heavy metals

• Compatible with autoclave (limited cycles), gamma, ETO, and dry heat sterilization

• Standard Operating Temperature: -55°C to 150°C

• Minimum shrink temperature: 110°C

• Provided in cut pieces, coils, or on plastic spools.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HSMG-C-1/2"
Product Name Medical Grade Heat Shrinkable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S12-17-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details