ICO RALLY High-Temperature Vinyl Tubing SLV-105-#1

Description
SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range: 15°F (-10°C) to 220°F (105°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet
Description
SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range: 15°F (-10°C) to 220°F (105°C) Standard Colors: Black and Clear Standard Shipping Length: Spools
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Temperature Vinyl Tubing - SLV-105-#1 - ICO RALLY
Palo Alto, CA, USA
High-Temperature Vinyl Tubing
SLV-105-#1
High-Temperature Vinyl Tubing SLV-105-#1
SLV-105 High-Temperature Vinyl Tubing SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C). Applicable Specifications: MIL-I-631, Grade C UL File Number: E52612 Operating Temperature Range: 15°F (-10°C) to 220°F (105°C) Standard Colors: Black and Clear Standard Shipping Length: Spools

SLV-105

High-Temperature Vinyl Tubing

SLV-105 is a low cost, flexible, high temperature vinyl with excellent electrical, mechanical and thermal properties for applications up to 221°F (105°C).

  • Applicable Specifications: MIL-I-631, Grade C
  • UL File Number: E52612
  • Operating Temperature Range: 15°F (-10°C) to 220°F (105°C)
  • Standard Colors: Black and Clear
  • Standard Shipping Length: Spools
Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number SLV-105-#1
Product Name High-Temperature Vinyl Tubing
Material Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Protect-Fast™ Braided Sleeving & Wrap – Advanced Specialty Materials – PFA-Nomex® -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Nomex®
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1948-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cable Sleeves - 1797021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Diameter 0.7087 to 1.34 inch (18 to 34 mm)
Length 394 inch (10000 mm)
View Details