ICO RALLY Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HCATV-27/9

Description
HCATV sleeving is designed for fast and simple installation. A specially formulated, high performance adhesive provides a durable, waterproof seal. If the HCATV sleeve is removed, this special adhesive leaves the connector surface clean and easily accessible for re-entry into the connector. In addition to excellent electrical properties, the heavy-wall outer jacket provides excellent mechanical properties when abrasion protection is necessary.
Datasheet
Description
HCATV sleeving is designed for fast and simple installation. A specially formulated, high performance adhesive provides a durable, waterproof seal. If the HCATV sleeve is removed, this special adhesive leaves the connector surface clean and easily accessible for re-entry into the connector. In addition to excellent electrical properties, the heavy-wall outer jacket provides excellent mechanical properties when abrasion protection is necessary.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 - HCATV-27/9 - ICO RALLY
Palo Alto, CA, USA
Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1
HCATV-27/9
Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1 HCATV-27/9
HCATV sleeving is designed for fast and simple installation. A specially formulated, high performance adhesive provides a durable, waterproof seal. If the HCATV sleeve is removed, this special adhesive leaves the connector surface clean and easily accessible for re-entry into the connector. In addition to excellent electrical properties, the heavy-wall outer jacket provides excellent mechanical properties when abrasion protection is necessary.

HCATV sleeving is designed for fast and simple installation. A specially formulated, high performance adhesive provides a durable, waterproof seal. If the HCATV sleeve is removed, this special adhesive leaves the connector surface clean and easily accessible for re-entry into the connector. In addition to excellent electrical properties, the heavy-wall outer jacket provides excellent mechanical properties when abrasion protection is necessary.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HCATV-27/9
Product Name Polyolefin, Semi-Rigid, Heavy-Wall, Adhesive-Lined, 3:1
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Heat Shrink Tubing - 2269083 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.5118 inch (13 mm)
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Cut Tube Wrap - CTW-3000-060-12.598 - Caplugs
Specs
Material Rubber - Synthetic
View Details