HTIM-3/8 is a heat shrinkable tubing product featuring an outer layer of PTFE and an inner layer of FEP. This design allows the PTFE to shrink tightly over substrates when heated, while the FEP melts to create a moisture-resistant seal. The operating temperature range for this product is from -100°F (-73°C) to 450°F (232°C), with a shrink temperature of 680°F (360°C). The tubing has a minimum expanded inner diameter of 0.350 inches (8.89 mm) and a maximum recovered inner diameter of 0.190 inches (4.83 mm), with an expanded wall thickness of 0.125 inches (3.18 mm). It is available in standard shipping lengths of 4 feet and comes in translucent to opaque colors. This product is suitable for applications requiring a durable and moisture-resistant encapsulation.
HTIM consists of an outer layer of PTFE heat shrink with an inner layer of FEP tubing. When properly heated, the PTFE shrinks tightly over the substrate and the FEP melts to encapsulate the product, providing a tight, moisture resistant seal.
| ICO RALLY | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | HTIM-3/8 |
| Product Name | Fluoropolymer, Semi-Rigid, Heavy-Wall, Variable Shrink Ratio |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |