H4X is an overexpanded general purpose cross-linked Polyolefin tubing with a 4X expansion ratio. It was developed for a wide range of applications where larger expansions are required, such as harness repair. The high expansion of H4X tubing eliminates the need to remove connectors or large transitions and allows for easier harness assembly or repair. This heat-shrinkable, flexible, flame-retardant tubing is also compatible with most adhesives to provide a complete environmental seal.
| ICO RALLY | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | H4X-2-3/8 |
| Product Name | General Pupose Polyolefin, Flexible, Thin-Wall, 4:1 |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |