ICO RALLY Medical Grade Heat Shrinkable Tubing HSMG-C-1/8"

Description
• Tough, flexible, very-thin-wall construction • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with autoclave (limited cycles), gamma, ETO, and dry heat sterilization • Standard Operating Temperature: -55°C to 150°C • Minimum shrink temperature: 110°C • Provided in cut pieces, coils, or on plastic spools.
Datasheet
Description
• Tough, flexible, very-thin-wall construction • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with autoclave (limited cycles), gamma, ETO, and dry heat sterilization • Standard Operating Temperature: -55°C to 150°C • Minimum shrink temperature: 110°C • Provided in cut pieces, coils, or on plastic spools.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Grade Heat Shrinkable Tubing - HSMG-C-1/8
Palo Alto, CA, USA
Medical Grade Heat Shrinkable Tubing
HSMG-C-1/8"
Medical Grade Heat Shrinkable Tubing HSMG-C-1/8"
• Tough, flexible, very-thin-wall construction • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with autoclave (limited cycles), gamma, ETO, and dry heat sterilization • Standard Operating Temperature: -55°C to 150°C • Minimum shrink temperature: 110°C • Provided in cut pieces, coils, or on plastic spools.

• Tough, flexible, very-thin-wall construction

• 2:1 shrink ratio

• Conforms to USP Class VI, no heavy metals

• Compatible with autoclave (limited cycles), gamma, ETO, and dry heat sterilization

• Standard Operating Temperature: -55°C to 150°C

• Minimum shrink temperature: 110°C

• Provided in cut pieces, coils, or on plastic spools.

Supplier's Site Datasheet

Technical Specifications

  ICO RALLY
Product Category Protective Sleeving
Product Number HSMG-C-1/8"
Product Name Medical Grade Heat Shrinkable Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-1/4-01-QB6IN-12 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1637-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Chlorinated Polyolefin Elastomer Heat Shrink Tubing - HSN-100 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details