ICO RALLY Shrink Ratio Ico-Rally 3713

Description
Shrink Ratio:-; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes
Description
Shrink Ratio:-; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Shrink Ratio Ico-Rally - 36C7343 - Newark, An Avnet Company
Chicago, IL, United States
Shrink Ratio Ico-Rally
36C7343
Shrink Ratio Ico-Rally 36C7343
Shrink Ratio:-; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Shrink Ratio:-; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; I.D. Recovered Max - Imperial:-; I.D. Recovered Max - Metric:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 36C7343
Product Name Shrink Ratio Ico-Rally
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0591 inch (1.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Cable sleeve - ASI-KT-FK - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details